Manufacturer: Linear Technology
Win Source Part Number: 780373-LT1310EMSE#PB
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Frequency - Switching: 10kHz ~ 4.5MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 1.5A (Switch)
Family Name: LT1310
Output Voltage: 2.8V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-MSOP
Output Voltage MAX: 35V
Input Voltage MIN: 2.8V
Voltage Input MAX: 18V
Alternative Parts (Cross-Reference): LT1310EMSE#TR; LT1310EMSE; LT1310EMSE#TRPBF;
Introduction Date: January 07, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 780373-LT1310EMSE#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1310EMSE#PBF |
| Configuration / Function | Boost; Boost |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad |
| Special Features | Multiple Outputs; Synchronous Rectification |
| Output Voltage | 2.8 volts |