Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1308ACF#TRPBF 780372-LT1308ACF#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780372-LT1308ACF#TRP BF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: SMD Output Type: Adjustable Function: Step-Up, Step-Up/Step-Down Topology: Boost, SEPIC Frequency - Switching: 600kHz Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: Positive Synchronous Rectifier: No Output Current: 2A (Switch) Family Name: LT1308A Output Voltage: 1.22V Categories: Integrated Circuits (ICs) Manufacturer Package: 14-TSSOP Output Voltage MAX: 34V Input Voltage MIN: 1V Voltage Input MAX: 10V Alternative Parts (Cross-Reference): MIC2296YML-TR; MIC2296YML; MIC2296BD5; MIC2253-06YML-TR; Introduction Date: December 10, 1999 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780372-LT1308ACF#TRP BF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: SMD Output Type: Adjustable Function: Step-Up, Step-Up/Step-Down Topology: Boost, SEPIC Frequency - Switching: 600kHz Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: Positive Synchronous Rectifier: No Output Current: 2A (Switch) Family Name: LT1308A Output Voltage: 1.22V Categories: Integrated Circuits (ICs) Manufacturer Package: 14-TSSOP Output Voltage MAX: 34V Input Voltage MIN: 1V Voltage Input MAX: 10V Alternative Parts (Cross-Reference): MIC2296YML-TR; MIC2296YML; MIC2296BD5; MIC2253-06YML-TR; Introduction Date: December 10, 1999 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1308ACF#TRPBF - 780372-LT1308ACF#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1308ACF#TRPBF
780372-LT1308ACF#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1308ACF#TRPBF 780372-LT1308ACF#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 780372-LT1308ACF#TRP BF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: SMD Output Type: Adjustable Function: Step-Up, Step-Up/Step-Down Topology: Boost, SEPIC Frequency - Switching: 600kHz Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: Positive Synchronous Rectifier: No Output Current: 2A (Switch) Family Name: LT1308A Output Voltage: 1.22V Categories: Integrated Circuits (ICs) Manufacturer Package: 14-TSSOP Output Voltage MAX: 34V Input Voltage MIN: 1V Voltage Input MAX: 10V Alternative Parts (Cross-Reference): MIC2296YML-TR; MIC2296YML; MIC2296BD5; MIC2253-06YML-TR; Introduction Date: December 10, 1999 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780372-LT1308ACF#TRPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 14-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Output Type: Adjustable
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, SEPIC
Frequency - Switching: 600kHz
Number of Outputs: 1
Part Status: Obsolete(EOL)
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 2A (Switch)
Family Name: LT1308A
Output Voltage: 1.22V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-TSSOP
Output Voltage MAX: 34V
Input Voltage MIN: 1V
Voltage Input MAX: 10V
Alternative Parts (Cross-Reference): MIC2296YML-TR; MIC2296YML; MIC2296BD5; MIC2253-06YML-TR;
Introduction Date: December 10, 1999
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 780372-LT1308ACF#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1308ACF#TRPBF
Configuration / Function Boost; Boost, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 14-TSSOP (0.173", 4.40mm Width)
Life Cycle Stage PhaseOut; Obsolete(EOL)
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3692AEUH#PBF - 086831-LT3692AEUH#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 32-QFN (5x5)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1109ACN8-12 - 041234-LT1109ACN8-12 - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Fixed; Fixed
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1506CS8#PBF - 072281-LT1506CS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1172IS8#TRPBF - 1057958-LT1172IS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Cuk, Flyback, Forward Converter
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details