Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1307CS8#TRPBF 780371-LT1307CS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780371-LT1307CS8#TRP BF Packaging: Reel package Operating Temperature Range: -20°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Adjustable Function: Step-Up Topology: Boost Frequency - Switching: 600kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 600mA (Switch) Family Name: LT1307 Output Voltage: 1.22V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Output Voltage MAX: 30V (Switch) Input Voltage MIN: 1V Voltage Input MAX: 5V Alternative Parts (Cross-Reference): TLF35584QKVS2XUMA2; TB62756FUG(O,EL); TB62756FUG; STPRDC01TR; Introduction Date: November 20, 1996 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780371-LT1307CS8#TRP BF Packaging: Reel package Operating Temperature Range: -20°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Adjustable Function: Step-Up Topology: Boost Frequency - Switching: 600kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 600mA (Switch) Family Name: LT1307 Output Voltage: 1.22V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Output Voltage MAX: 30V (Switch) Input Voltage MIN: 1V Voltage Input MAX: 5V Alternative Parts (Cross-Reference): TLF35584QKVS2XUMA2; TB62756FUG(O,EL); TB62756FUG; STPRDC01TR; Introduction Date: November 20, 1996 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1307CS8#TRPBF - 780371-LT1307CS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1307CS8#TRPBF
780371-LT1307CS8#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1307CS8#TRPBF 780371-LT1307CS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 780371-LT1307CS8#TRP BF Packaging: Reel package Operating Temperature Range: -20°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Adjustable Function: Step-Up Topology: Boost Frequency - Switching: 600kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 600mA (Switch) Family Name: LT1307 Output Voltage: 1.22V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Output Voltage MAX: 30V (Switch) Input Voltage MIN: 1V Voltage Input MAX: 5V Alternative Parts (Cross-Reference): TLF35584QKVS2XUMA2; TB62756FUG(O,EL); TB62756FUG; STPRDC01TR; Introduction Date: November 20, 1996 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780371-LT1307CS8#TRPBF
Packaging: Reel package
Operating Temperature Range: -20°C ~ 70°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Frequency - Switching: 600kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 600mA (Switch)
Family Name: LT1307
Output Voltage: 1.22V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Output Voltage MAX: 30V (Switch)
Input Voltage MIN: 1V
Voltage Input MAX: 5V
Alternative Parts (Cross-Reference): TLF35584QKVS2XUMA2; TB62756FUG(O,EL); TB62756FUG; STPRDC01TR;
Introduction Date: November 20, 1996
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 780371-LT1307CS8#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1307CS8#TRPBF
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 1.22 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1054IN8 - 072172-LT1054IN8 - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Adjustable / Variable; Adjustable (Fixed)
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1702ACGN#PBF - 041254-LTC1702ACGN#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 24-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3971IMSE#PBF - 020426-LT3971IMSE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1374IS8-SYNC - 072269-LT1374IS8-SYNC - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details