Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1306ES8#PBF 780369-LT1306ES8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780369-LT1306ES8#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Fixed Function: Step-Up Topology: Boost Frequency - Switching: 310kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 2.3A (Switch) Family Name: LT1306 Output Voltage: 5V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Input Voltage MIN: 1.8V Voltage Input MAX: 10V Alternative Parts (Cross-Reference): LT1306ES8; LT1306ES8#TR; LT1306ES8#TRPBF; Introduction Date: April 27, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780369-LT1306ES8#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Fixed Function: Step-Up Topology: Boost Frequency - Switching: 310kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 2.3A (Switch) Family Name: LT1306 Output Voltage: 5V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Input Voltage MIN: 1.8V Voltage Input MAX: 10V Alternative Parts (Cross-Reference): LT1306ES8; LT1306ES8#TR; LT1306ES8#TRPBF; Introduction Date: April 27, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1306ES8#PBF - 780369-LT1306ES8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1306ES8#PBF
780369-LT1306ES8#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1306ES8#PBF 780369-LT1306ES8#PBF
Manufacturer: Linear Technology Win Source Part Number: 780369-LT1306ES8#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Fixed Function: Step-Up Topology: Boost Frequency - Switching: 310kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 2.3A (Switch) Family Name: LT1306 Output Voltage: 5V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Input Voltage MIN: 1.8V Voltage Input MAX: 10V Alternative Parts (Cross-Reference): LT1306ES8; LT1306ES8#TR; LT1306ES8#TRPBF; Introduction Date: April 27, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780369-LT1306ES8#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Fixed
Function: Step-Up
Topology: Boost
Frequency - Switching: 310kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 2.3A (Switch)
Family Name: LT1306
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Input Voltage MIN: 1.8V
Voltage Input MAX: 10V
Alternative Parts (Cross-Reference): LT1306ES8; LT1306ES8#TR; LT1306ES8#TRPBF;
Introduction Date: April 27, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 780369-LT1306ES8#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1306ES8#PBF
Configuration / Function Boost; Boost
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1765EFE-1.8#PBF - 020337-LT1765EFE-1.8#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Fixed; Fixed
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3728LEUH#PBF - 041259-LTC3728LEUH#PBF - Win Source Electronics
Specs
Configuration / Function Buck; Buck
Output Voltage Type Transistor Driver
Package Type Other; 32-QFN (5x5)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1946EMS8E#TRPBF - 103299-LT1946EMS8E#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3728EUH#PBF - 072588-LTC3728EUH#PBF - Win Source Electronics
Specs
Configuration / Function Buck; Buck
Output Voltage Type Transistor Driver
Package Type Other; 32-QFN (5x5)
View Details