Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1303CN8-5#PBF 780368-LT1303CN8-5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780368-LT1303CN8-5#P BF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-DIP (0.300", 7.62mm) Output Type: Fixed Function: Step-Up Topology: Boost Frequency - Switching: 155kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 750mA (Switch) Family Name: LT1303-5 Output Voltage: 5V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Input Voltage MIN: 1.8V Voltage Input MAX: 10V Alternative Parts (Cross-Reference): XC9110F471MR; XC9110D481PR-G; XC9110D461ER-G; XC9110D481PR; Introduction Date: January 26, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780368-LT1303CN8-5#P BF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-DIP (0.300", 7.62mm) Output Type: Fixed Function: Step-Up Topology: Boost Frequency - Switching: 155kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 750mA (Switch) Family Name: LT1303-5 Output Voltage: 5V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Input Voltage MIN: 1.8V Voltage Input MAX: 10V Alternative Parts (Cross-Reference): XC9110F471MR; XC9110D481PR-G; XC9110D461ER-G; XC9110D481PR; Introduction Date: January 26, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1303CN8-5#PBF - 780368-LT1303CN8-5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1303CN8-5#PBF
780368-LT1303CN8-5#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1303CN8-5#PBF 780368-LT1303CN8-5#PBF
Manufacturer: Linear Technology Win Source Part Number: 780368-LT1303CN8-5#P BF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-DIP (0.300", 7.62mm) Output Type: Fixed Function: Step-Up Topology: Boost Frequency - Switching: 155kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 750mA (Switch) Family Name: LT1303-5 Output Voltage: 5V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Input Voltage MIN: 1.8V Voltage Input MAX: 10V Alternative Parts (Cross-Reference): XC9110F471MR; XC9110D481PR-G; XC9110D461ER-G; XC9110D481PR; Introduction Date: January 26, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780368-LT1303CN8-5#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-DIP (0.300", 7.62mm)
Output Type: Fixed
Function: Step-Up
Topology: Boost
Frequency - Switching: 155kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 750mA (Switch)
Family Name: LT1303-5
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-PDIP
Input Voltage MIN: 1.8V
Voltage Input MAX: 10V
Alternative Parts (Cross-Reference): XC9110F471MR; XC9110D481PR-G; XC9110D461ER-G; XC9110D481PR;
Introduction Date: January 26, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 780368-LT1303CN8-5#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1303CN8-5#PBF
Configuration / Function Boost; Boost
Output Voltage Type Fixed; Fixed
Package Type DIP; Other; 8-DIP (0.300", 7.62mm)
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1615ES5#TRMPBF - 020280-LT1615ES5#TRMPBF - Win Source Electronics
Specs
Configuration / Function Boost, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1071HVCT#PBF - 1057718-LT1071HVCT#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Cuk, Flyback, Forward Converter
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3508HFE#PBF - 072377-LT3508HFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - LT1246CS8#TRPBF - 1058089-LT1246CS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
View Details