Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1303CN8#PBF 780367-LT1303CN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780367-LT1303CN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-DIP (0.300", 7.62mm) Output Type: Adjustable Function: Step-Up Topology: Boost Frequency - Switching: 155kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 750mA (Switch) Family Name: LT1303 Output Voltage: 1.24V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Output Voltage MAX: 25V (Switch) Input Voltage MIN: 1.8V Voltage Input MAX: 10V Alternative Parts (Cross-Reference): LM2704MFX-ADJ; LM2704MFX-ADJ/NOPB; LM2704-ADJ MWC; LM2704-ADJ MDC/NOPB; Introduction Date: January 26, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780367-LT1303CN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-DIP (0.300", 7.62mm) Output Type: Adjustable Function: Step-Up Topology: Boost Frequency - Switching: 155kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 750mA (Switch) Family Name: LT1303 Output Voltage: 1.24V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Output Voltage MAX: 25V (Switch) Input Voltage MIN: 1.8V Voltage Input MAX: 10V Alternative Parts (Cross-Reference): LM2704MFX-ADJ; LM2704MFX-ADJ/NOPB; LM2704-ADJ MWC; LM2704-ADJ MDC/NOPB; Introduction Date: January 26, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1303CN8#PBF - 780367-LT1303CN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1303CN8#PBF
780367-LT1303CN8#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1303CN8#PBF 780367-LT1303CN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 780367-LT1303CN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-DIP (0.300", 7.62mm) Output Type: Adjustable Function: Step-Up Topology: Boost Frequency - Switching: 155kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 750mA (Switch) Family Name: LT1303 Output Voltage: 1.24V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Output Voltage MAX: 25V (Switch) Input Voltage MIN: 1.8V Voltage Input MAX: 10V Alternative Parts (Cross-Reference): LM2704MFX-ADJ; LM2704MFX-ADJ/NOPB; LM2704-ADJ MWC; LM2704-ADJ MDC/NOPB; Introduction Date: January 26, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780367-LT1303CN8#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-DIP (0.300", 7.62mm)
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Frequency - Switching: 155kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 750mA (Switch)
Family Name: LT1303
Output Voltage: 1.24V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-PDIP
Output Voltage MAX: 25V (Switch)
Input Voltage MIN: 1.8V
Voltage Input MAX: 10V
Alternative Parts (Cross-Reference): LM2704MFX-ADJ; LM2704MFX-ADJ/NOPB; LM2704-ADJ MWC; LM2704-ADJ MDC/NOPB;
Introduction Date: January 26, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 780367-LT1303CN8#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1303CN8#PBF
Configuration / Function Boost; Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DIP; Other; 8-DIP (0.300", 7.62mm)
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 1.24 volts
Unlock Full Specs
to access all available technical data