Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1259CN#PBF 780360-LT1259CN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780360-LT1259CN#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 14-DIP (0.300", 7.62mm) Number of Circuits: 2 -3db Bandwidth: 130MHz Amplifier Type: Current Feedback Current - Input Bias: 20μA Voltage - Input Offset: 2mV Family Name: LT1259 Categories: Integrated Circuits (ICs) Operating Supply Current: 5mA Manufacturer Package: 14-PDIP Output Current per Channel: 60mA SR - Slew Rate: 1600 V/μs Dual Supply Voltage (±): 4 V ~ 30 V, ±2 V ~ 15 V Alternative Parts (Cross-Reference): LM258AYD; LM358AYPT; TS522ID; LM358YPT; Introduction Date: January 24, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780360-LT1259CN#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 14-DIP (0.300", 7.62mm) Number of Circuits: 2 -3db Bandwidth: 130MHz Amplifier Type: Current Feedback Current - Input Bias: 20μA Voltage - Input Offset: 2mV Family Name: LT1259 Categories: Integrated Circuits (ICs) Operating Supply Current: 5mA Manufacturer Package: 14-PDIP Output Current per Channel: 60mA SR - Slew Rate: 1600 V/μs Dual Supply Voltage (±): 4 V ~ 30 V, ±2 V ~ 15 V Alternative Parts (Cross-Reference): LM258AYD; LM358AYPT; TS522ID; LM358YPT; Introduction Date: January 24, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1259CN#PBF - 780360-LT1259CN#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1259CN#PBF
780360-LT1259CN#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1259CN#PBF 780360-LT1259CN#PBF
Manufacturer: Linear Technology Win Source Part Number: 780360-LT1259CN#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 14-DIP (0.300", 7.62mm) Number of Circuits: 2 -3db Bandwidth: 130MHz Amplifier Type: Current Feedback Current - Input Bias: 20μA Voltage - Input Offset: 2mV Family Name: LT1259 Categories: Integrated Circuits (ICs) Operating Supply Current: 5mA Manufacturer Package: 14-PDIP Output Current per Channel: 60mA SR - Slew Rate: 1600 V/μs Dual Supply Voltage (±): 4 V ~ 30 V, ±2 V ~ 15 V Alternative Parts (Cross-Reference): LM258AYD; LM358AYPT; TS522ID; LM358YPT; Introduction Date: January 24, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780360-LT1259CN#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 14-DIP (0.300", 7.62mm)
Number of Circuits: 2
-3db Bandwidth: 130MHz
Amplifier Type: Current Feedback
Current - Input Bias: 20μA
Voltage - Input Offset: 2mV
Family Name: LT1259
Categories: Integrated Circuits (ICs)
Operating Supply Current: 5mA
Manufacturer Package: 14-PDIP
Output Current per Channel: 60mA
SR - Slew Rate: 1600 V/μs
Dual Supply Voltage (±): 4 V ~ 30 V, ±2 V ~ 15 V
Alternative Parts (Cross-Reference): LM258AYD; LM358AYPT; TS522ID; LM358YPT;
Introduction Date: January 24, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780360-LT1259CN#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1259CN#PBF
Source Current (IS) 5 milliamps
VOS 2 millivolts
IBIAS 20 µA
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1364CN8#PBF - 1058170-LT1364CN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 36 volts
Source Current (IS) 6.3 milliamps
VOS 0.5000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6004CMS8#PBF - 1059957-LT6004CMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 1.6 to 16 volts
Source Current (IS) 0.0013 milliamps
VOS 0.1850 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1363CS8 - 089213-LT1363CS8 - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 36 volts
Source Current (IS) 6.3 milliamps
VOS 0.5000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1250CS8#TRPBF - 1060480-LTC1250CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.75 to 16 volts
Source Current (IS) 3 milliamps
VOS 0.0050 millivolts
View Details