Win Source Electronics Linear - Linear - Amplifiers - Video Amps and Modules - LT1254CS#TRPBF 780359-LT1254CS#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780359-LT1254CS#TRPB F Packaging: Reel package Package: 14-SOIC (0.154", 3.90mm Width) Applications: Current Feedback Number of Circuits: 4 Mounting: SMD -3db Bandwidth: 270MHz Family Name: LT1254 Categories: Integrated Circuits (ICs) Operating Supply Current: 6mA Manufacturer Package: 14-SOIC Output Current per Channel: 55mA SR - Slew Rate: 250 V/μs Dual Supply Voltage (±): 4 V ~ 28 V, ±2 V ~ 14 V Alternative Parts (Cross-Reference): LT1254CS#TR; LT1254CS; LT1254CN#TRM; LT1254CN#PBF; Introduction Date: January 19, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780359-LT1254CS#TRPB F Packaging: Reel package Package: 14-SOIC (0.154", 3.90mm Width) Applications: Current Feedback Number of Circuits: 4 Mounting: SMD -3db Bandwidth: 270MHz Family Name: LT1254 Categories: Integrated Circuits (ICs) Operating Supply Current: 6mA Manufacturer Package: 14-SOIC Output Current per Channel: 55mA SR - Slew Rate: 250 V/μs Dual Supply Voltage (±): 4 V ~ 28 V, ±2 V ~ 14 V Alternative Parts (Cross-Reference): LT1254CS#TR; LT1254CS; LT1254CN#TRM; LT1254CN#PBF; Introduction Date: January 19, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Video Amps and Modules - LT1254CS#TRPBF - 780359-LT1254CS#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - LT1254CS#TRPBF
780359-LT1254CS#TRPBF
Linear - Linear - Amplifiers - Video Amps and Modules - LT1254CS#TRPBF 780359-LT1254CS#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 780359-LT1254CS#TRPB F Packaging: Reel package Package: 14-SOIC (0.154", 3.90mm Width) Applications: Current Feedback Number of Circuits: 4 Mounting: SMD -3db Bandwidth: 270MHz Family Name: LT1254 Categories: Integrated Circuits (ICs) Operating Supply Current: 6mA Manufacturer Package: 14-SOIC Output Current per Channel: 55mA SR - Slew Rate: 250 V/μs Dual Supply Voltage (±): 4 V ~ 28 V, ±2 V ~ 14 V Alternative Parts (Cross-Reference): LT1254CS#TR; LT1254CS; LT1254CN#TRM; LT1254CN#PBF; Introduction Date: January 19, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780359-LT1254CS#TRPBF
Packaging: Reel package
Package: 14-SOIC (0.154", 3.90mm Width)
Applications: Current Feedback
Number of Circuits: 4
Mounting: SMD
-3db Bandwidth: 270MHz
Family Name: LT1254
Categories: Integrated Circuits (ICs)
Operating Supply Current: 6mA
Manufacturer Package: 14-SOIC
Output Current per Channel: 55mA
SR - Slew Rate: 250 V/μs
Dual Supply Voltage (±): 4 V ~ 28 V, ±2 V ~ 14 V
Alternative Parts (Cross-Reference): LT1254CS#TR; LT1254CS; LT1254CN#TRM; LT1254CN#PBF;
Introduction Date: January 19, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 780359-LT1254CS#TRPBF
Product Name Linear - Linear - Amplifiers - Video Amps and Modules - LT1254CS#TRPBF
Operating Range Current Feedback
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6202CS5#TRMPBF - 020437-LT6202CS5#TRMPBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type SOT; SOT23; TSOT-23-5
View Details
Linear - Linear - Comparators - LT1011CS8#TRPBF - 1057586-LT1011CS8#TRPBF - Win Source Electronics
Specs
Device Type Comparators
Package Type SOIC; 8-SOIC
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1057IS8#PBF - 1057709-LT1057IS8#PBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1369CS#TRPBF - 1058177-LT1369CS#TRPBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 14-SO
View Details