Win Source Electronics Linear - Linear - Amplifiers - Video Amps and Modules - LT1253CN8#PBF 780357-LT1253CN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780357-LT1253CN8#PBF Packaging: Tube Mounting Style: Through Hole Package: 8-DIP (0.300", 7.62mm) Applications: Current Feedback Number of Circuits: 2 -3db Bandwidth: 270MHz Family Name: LT1253 Categories: Integrated Circuits (ICs) Operating Supply Current: 6mA Manufacturer Package: 8-PDIP Output Current per Channel: 55mA SR - Slew Rate: 250 V/μs Dual Supply Voltage (±): 4 V ~ 28 V, ±2 V ~ 14 V Alternative Parts (Cross-Reference): 5962F9683101VPC; CLC5602IM; 5962-9560401QXA; HS7B-1212RH-Q; Introduction Date: January 19, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780357-LT1253CN8#PBF Packaging: Tube Mounting Style: Through Hole Package: 8-DIP (0.300", 7.62mm) Applications: Current Feedback Number of Circuits: 2 -3db Bandwidth: 270MHz Family Name: LT1253 Categories: Integrated Circuits (ICs) Operating Supply Current: 6mA Manufacturer Package: 8-PDIP Output Current per Channel: 55mA SR - Slew Rate: 250 V/μs Dual Supply Voltage (±): 4 V ~ 28 V, ±2 V ~ 14 V Alternative Parts (Cross-Reference): 5962F9683101VPC; CLC5602IM; 5962-9560401QXA; HS7B-1212RH-Q; Introduction Date: January 19, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Video Amps and Modules - LT1253CN8#PBF - 780357-LT1253CN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - LT1253CN8#PBF
780357-LT1253CN8#PBF
Linear - Linear - Amplifiers - Video Amps and Modules - LT1253CN8#PBF 780357-LT1253CN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 780357-LT1253CN8#PBF Packaging: Tube Mounting Style: Through Hole Package: 8-DIP (0.300", 7.62mm) Applications: Current Feedback Number of Circuits: 2 -3db Bandwidth: 270MHz Family Name: LT1253 Categories: Integrated Circuits (ICs) Operating Supply Current: 6mA Manufacturer Package: 8-PDIP Output Current per Channel: 55mA SR - Slew Rate: 250 V/μs Dual Supply Voltage (±): 4 V ~ 28 V, ±2 V ~ 14 V Alternative Parts (Cross-Reference): 5962F9683101VPC; CLC5602IM; 5962-9560401QXA; HS7B-1212RH-Q; Introduction Date: January 19, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780357-LT1253CN8#PBF
Packaging: Tube
Mounting Style: Through Hole
Package: 8-DIP (0.300", 7.62mm)
Applications: Current Feedback
Number of Circuits: 2
-3db Bandwidth: 270MHz
Family Name: LT1253
Categories: Integrated Circuits (ICs)
Operating Supply Current: 6mA
Manufacturer Package: 8-PDIP
Output Current per Channel: 55mA
SR - Slew Rate: 250 V/μs
Dual Supply Voltage (±): 4 V ~ 28 V, ±2 V ~ 14 V
Alternative Parts (Cross-Reference): 5962F9683101VPC; CLC5602IM; 5962-9560401QXA; HS7B-1212RH-Q;
Introduction Date: January 19, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 780357-LT1253CN8#PBF
Product Name Linear - Linear - Amplifiers - Video Amps and Modules - LT1253CN8#PBF
Operating Range Current Feedback
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1395CS8#PBF - 1058252-LT1395CS8#PBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1352IS8 - 072259-LT1352IS8 - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1466LCS8#PBF - 072275-LT1466LCS8#PBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details
Linear - Linear - Amplifiers - Video Amps and Modules - LT1227CN8#PBF - 041236-LT1227CN8#PBF - Win Source Electronics
Specs
Package Type DIP; PDIP; 8-PDIP
Operating Range Current Feedback
View Details