Manufacturer: Linear Technology
Win Source Part Number: 780354-LT1248IN#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: 16-DIP (0.300", 7.62mm)
Operating Supply Voltage: 15.5 V ~ 27 V
Frequency - Switching: 300kHz
Family Name: LT1248
Mode: Average Current
Current - Startup: 250μA
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-PDIP
Alternative Parts (Cross-Reference): LT1248IN; LT1248IS#PBF; LT1248IS; LT1248IS#TRPBF;
Introduction Date: August 05, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Power Factor Correction (PFC) Products |
| Product Number | 780354-LT1248IN#PBF |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - LT1248IN#PBF |