Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1245IN8#PBF 780353-LT1245IN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780353-LT1245IN8#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 100°C (TA) Package: 8-DIP (0.300", 7.62mm) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 500kHz Control Features: Frequency Control Supply Voltage: 8.2 V ~ 25 V Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: No Family Name: LT1245 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Duty Cycle (Maximum): 48% Alternative Parts (Cross-Reference): UC2845BN; UC3842NG4; UC3843N; UC2842NG4; Introduction Date: March 12, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780353-LT1245IN8#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 100°C (TA) Package: 8-DIP (0.300", 7.62mm) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 500kHz Control Features: Frequency Control Supply Voltage: 8.2 V ~ 25 V Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: No Family Name: LT1245 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Duty Cycle (Maximum): 48% Alternative Parts (Cross-Reference): UC2845BN; UC3842NG4; UC3843N; UC2842NG4; Introduction Date: March 12, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1245IN8#PBF - 780353-LT1245IN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1245IN8#PBF
780353-LT1245IN8#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1245IN8#PBF 780353-LT1245IN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 780353-LT1245IN8#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 100°C (TA) Package: 8-DIP (0.300", 7.62mm) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 500kHz Control Features: Frequency Control Supply Voltage: 8.2 V ~ 25 V Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: No Family Name: LT1245 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Duty Cycle (Maximum): 48% Alternative Parts (Cross-Reference): UC2845BN; UC3842NG4; UC3843N; UC2842NG4; Introduction Date: March 12, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780353-LT1245IN8#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 100°C (TA)
Package: 8-DIP (0.300", 7.62mm)
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 500kHz
Control Features: Frequency Control
Supply Voltage: 8.2 V ~ 25 V
Number of Outputs: 1
Output Configuration: Positive, Isolation Capable
Synchronous Rectifier: No
Family Name: LT1245
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-PDIP
Duty Cycle (Maximum): 48%
Alternative Parts (Cross-Reference): UC2845BN; UC3842NG4; UC3843N; UC2842NG4;
Introduction Date: March 12, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 780353-LT1245IN8#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1245IN8#PBF
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type DIP; Other; 8-DIP (0.300", 7.62mm)
Special Features Multiple Outputs; Synchronous Rectification; Frequency Control
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1956EFE#PBF - 072337-LT1956EFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1507CS8-3.3#PBF - 020275-LT1507CS8-3.3#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3413EFE#TRPBF - 020572-LTC3413EFE#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3704EMS#TRPBF - 088558-LTC3704EMS#TRPBF - Win Source Electronics
Specs
Configuration / Function Cuk
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP
View Details