Manufacturer: Linear Technology
Win Source Part Number: 780352-LT1245CS8#TRP
Packaging: Reel package
Operating Temperature Range: 0°C ~ 100°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 500kHz
Control Features: Frequency Control
Supply Voltage: 8.2 V ~ 25 V
Number of Outputs: 1
Output Configuration: Positive, Isolation Capable
Synchronous Rectifier: No
Family Name: LT1245
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Duty Cycle (Maximum): 48%
Alternative Parts (Cross-Reference): CS52845ED8; MIC38C44AYM-TR; CS3844GD8; CS3845BGDR8;
Introduction Date: March 12, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 780352-LT1245CS8#TRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1245CS8#TRPBF |
| Configuration / Function | Buck |
| Output Voltage Type | Transistor Driver |
| Package Type | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) |
| Special Features | Multiple Outputs; Synchronous Rectification; Frequency Control |