Win Source Electronics PMIC - PMIC - AC DC Converters, Offline Switchers - LT1244CN8#PBF 780350-LT1244CN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780350-LT1244CN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 100°C (TJ) Package: 8-DIP (0.300", 7.62mm) Output Isolation: Isolated Internal Switch(s): No Topology: Buck Voltage - Start Up: 16V Duty Cycle: 48% Frequency - Switching: Up to 500kHz Control Features: Frequency Control Supply Voltage: 10 V ~ 25 V Family Name: LT1244 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): UC2845BN; UC2845N; UC2844N; UC2842N; Introduction Date: March 12, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780350-LT1244CN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 100°C (TJ) Package: 8-DIP (0.300", 7.62mm) Output Isolation: Isolated Internal Switch(s): No Topology: Buck Voltage - Start Up: 16V Duty Cycle: 48% Frequency - Switching: Up to 500kHz Control Features: Frequency Control Supply Voltage: 10 V ~ 25 V Family Name: LT1244 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): UC2845BN; UC2845N; UC2844N; UC2842N; Introduction Date: March 12, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LT1244CN8#PBF - 780350-LT1244CN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LT1244CN8#PBF
780350-LT1244CN8#PBF
PMIC - PMIC - AC DC Converters, Offline Switchers - LT1244CN8#PBF 780350-LT1244CN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 780350-LT1244CN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 100°C (TJ) Package: 8-DIP (0.300", 7.62mm) Output Isolation: Isolated Internal Switch(s): No Topology: Buck Voltage - Start Up: 16V Duty Cycle: 48% Frequency - Switching: Up to 500kHz Control Features: Frequency Control Supply Voltage: 10 V ~ 25 V Family Name: LT1244 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): UC2845BN; UC2845N; UC2844N; UC2842N; Introduction Date: March 12, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780350-LT1244CN8#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 100°C (TJ)
Package: 8-DIP (0.300", 7.62mm)
Output Isolation: Isolated
Internal Switch(s): No
Topology: Buck
Voltage - Start Up: 16V
Duty Cycle: 48%
Frequency - Switching: Up to 500kHz
Control Features: Frequency Control
Supply Voltage: 10 V ~ 25 V
Family Name: LT1244
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): UC2845BN; UC2845N; UC2844N; UC2842N;
Introduction Date: March 12, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 780350-LT1244CN8#PBF
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LT1244CN8#PBF
Configuration / Function Buck
Package Type DIP; Other; 8-DIP (0.300", 7.62mm)
Special Features Frequency Control
Unlock Full Specs
to access all available technical data