Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1243IS8#TRPBF 780349-LT1243IS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780349-LT1243IS8#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 100°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 500kHz Control Features: Frequency Control Supply Voltage: 8.2 V ~ 25 V Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: No Family Name: LT1243 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Duty Cycle (Maximum): 96% Alternative Parts (Cross-Reference): CS3843BGDR8; MIC38C44AYM-TR; CS3845BGDR8; CS3843BGD8; Introduction Date: March 12, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780349-LT1243IS8#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 100°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 500kHz Control Features: Frequency Control Supply Voltage: 8.2 V ~ 25 V Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: No Family Name: LT1243 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Duty Cycle (Maximum): 96% Alternative Parts (Cross-Reference): CS3843BGDR8; MIC38C44AYM-TR; CS3845BGDR8; CS3843BGD8; Introduction Date: March 12, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1243IS8#TRPBF - 780349-LT1243IS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1243IS8#TRPBF
780349-LT1243IS8#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1243IS8#TRPBF 780349-LT1243IS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 780349-LT1243IS8#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 100°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 500kHz Control Features: Frequency Control Supply Voltage: 8.2 V ~ 25 V Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: No Family Name: LT1243 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Duty Cycle (Maximum): 96% Alternative Parts (Cross-Reference): CS3843BGDR8; MIC38C44AYM-TR; CS3845BGDR8; CS3843BGD8; Introduction Date: March 12, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 780349-LT1243IS8#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 100°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 500kHz
Control Features: Frequency Control
Supply Voltage: 8.2 V ~ 25 V
Number of Outputs: 1
Output Configuration: Positive, Isolation Capable
Synchronous Rectifier: No
Family Name: LT1243
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Duty Cycle (Maximum): 96%
Alternative Parts (Cross-Reference): CS3843BGDR8; MIC38C44AYM-TR; CS3845BGDR8; CS3843BGD8;
Introduction Date: March 12, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 780349-LT1243IS8#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1243IS8#TRPBF
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Special Features Multiple Outputs; Synchronous Rectification; Frequency Control
Unlock Full Specs
to access all available technical data