Win Source Electronics PMIC - PMIC - Voltage Reference - LT1236CCN8-10#PBF 780342-LT1236CCN8-10#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780342-LT1236CCN8-10 #PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-DIP (0.300", 7.62mm) Tolerance: ±0.1% Temperature Coefficient: 15ppm/°C Voltage - Input: 11.5 V ~ 40 V Output Type: Fixed Reference Type: Series, Shunt, Buried Zener Output Current: 10mA Noise - 0.1Hz to 10Hz: 6μVp-p Noise - 10Hz to 10kHz: 3.5μVrms Current - Cathode: 1.7mA Family Name: LT1236 Output Voltage: 10V Categories: Integrated Circuits (ICs) Operating Supply Current: 2mA Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): LM369N; LM369CN; LM169H/NOPB; LM169H; Introduction Date: February 09, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780342-LT1236CCN8-10 #PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-DIP (0.300", 7.62mm) Tolerance: ±0.1% Temperature Coefficient: 15ppm/°C Voltage - Input: 11.5 V ~ 40 V Output Type: Fixed Reference Type: Series, Shunt, Buried Zener Output Current: 10mA Noise - 0.1Hz to 10Hz: 6μVp-p Noise - 10Hz to 10kHz: 3.5μVrms Current - Cathode: 1.7mA Family Name: LT1236 Output Voltage: 10V Categories: Integrated Circuits (ICs) Operating Supply Current: 2mA Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): LM369N; LM369CN; LM169H/NOPB; LM169H; Introduction Date: February 09, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LT1236CCN8-10#PBF - 780342-LT1236CCN8-10#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT1236CCN8-10#PBF
780342-LT1236CCN8-10#PBF
PMIC - PMIC - Voltage Reference - LT1236CCN8-10#PBF 780342-LT1236CCN8-10#PBF
Manufacturer: Linear Technology Win Source Part Number: 780342-LT1236CCN8-10 #PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-DIP (0.300", 7.62mm) Tolerance: ±0.1% Temperature Coefficient: 15ppm/°C Voltage - Input: 11.5 V ~ 40 V Output Type: Fixed Reference Type: Series, Shunt, Buried Zener Output Current: 10mA Noise - 0.1Hz to 10Hz: 6μVp-p Noise - 10Hz to 10kHz: 3.5μVrms Current - Cathode: 1.7mA Family Name: LT1236 Output Voltage: 10V Categories: Integrated Circuits (ICs) Operating Supply Current: 2mA Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): LM369N; LM369CN; LM169H/NOPB; LM169H; Introduction Date: February 09, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780342-LT1236CCN8-10#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-DIP (0.300", 7.62mm)
Tolerance: ±0.1%
Temperature Coefficient: 15ppm/°C
Voltage - Input: 11.5 V ~ 40 V
Output Type: Fixed
Reference Type: Series, Shunt, Buried Zener
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 6μVp-p
Noise - 10Hz to 10kHz: 3.5μVrms
Current - Cathode: 1.7mA
Family Name: LT1236
Output Voltage: 10V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2mA
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): LM369N; LM369CN; LM169H/NOPB; LM169H;
Introduction Date: February 09, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 780342-LT1236CCN8-10#PBF
Product Name PMIC - PMIC - Voltage Reference - LT1236CCN8-10#PBF
Package Type DIP; Other; 8-DIP (0.300", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1790BCS6-3.3#TRMPBF - 1058745-LT1790BCS6-3.3#TRMPBF - Win Source Electronics
Specs
Package Type SOT23; Other; TSOT-23-6
Life Cycle Stage Active
TC 25 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1236BCS8-5#PBF - 144246-LT1236BCS8-5#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 10 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1021DCS8-7#PBF - 106826-LT1021DCS8-7#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 20 ppm/C
View Details