Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1226CN8#PBF 780329-LT1226CN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780329-LT1226CN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Amplifier Type: General Current - Input Bias: 4μA Voltage - Input Offset: 300μV Family Name: LT1226 Categories: Integrated Circuits (ICs) Operating Supply Current: 7mA Manufacturer Package: 8-PDIP Output Current per Channel: 40mA SR - Slew Rate: 400 V/μs GBP - Gain Bandwidth Product: 1GHz Dual Supply Voltage (±): ±2.5 V ~ 15 V Alternative Parts (Cross-Reference): TLE2027AMP; MXL1001CN8; OP-07EP; MXL1001CN8+; Introduction Date: January 18, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780329-LT1226CN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Amplifier Type: General Current - Input Bias: 4μA Voltage - Input Offset: 300μV Family Name: LT1226 Categories: Integrated Circuits (ICs) Operating Supply Current: 7mA Manufacturer Package: 8-PDIP Output Current per Channel: 40mA SR - Slew Rate: 400 V/μs GBP - Gain Bandwidth Product: 1GHz Dual Supply Voltage (±): ±2.5 V ~ 15 V Alternative Parts (Cross-Reference): TLE2027AMP; MXL1001CN8; OP-07EP; MXL1001CN8+; Introduction Date: January 18, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1226CN8#PBF - 780329-LT1226CN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1226CN8#PBF
780329-LT1226CN8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1226CN8#PBF 780329-LT1226CN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 780329-LT1226CN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Amplifier Type: General Current - Input Bias: 4μA Voltage - Input Offset: 300μV Family Name: LT1226 Categories: Integrated Circuits (ICs) Operating Supply Current: 7mA Manufacturer Package: 8-PDIP Output Current per Channel: 40mA SR - Slew Rate: 400 V/μs GBP - Gain Bandwidth Product: 1GHz Dual Supply Voltage (±): ±2.5 V ~ 15 V Alternative Parts (Cross-Reference): TLE2027AMP; MXL1001CN8; OP-07EP; MXL1001CN8+; Introduction Date: January 18, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 780329-LT1226CN8#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 1
Amplifier Type: General
Current - Input Bias: 4μA
Voltage - Input Offset: 300μV
Family Name: LT1226
Categories: Integrated Circuits (ICs)
Operating Supply Current: 7mA
Manufacturer Package: 8-PDIP
Output Current per Channel: 40mA
SR - Slew Rate: 400 V/μs
GBP - Gain Bandwidth Product: 1GHz
Dual Supply Voltage (±): ±2.5 V ~ 15 V
Alternative Parts (Cross-Reference): TLE2027AMP; MXL1001CN8; OP-07EP; MXL1001CN8+;
Introduction Date: January 18, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780329-LT1226CN8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1226CN8#PBF
Source Current (IS) 7 milliamps
VOS 0.3000 millivolts
IBIAS 4 µA
GBW 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1496CN - 072278-LT1496CN - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 36 volts
Source Current (IS) 0.0014 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1490ACS8#TRPBF - 020271-LT1490ACS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 44 volts
Source Current (IS) 0.0500 milliamps
VOS 0.1500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1620CS8#TRPBF - 1058498-LT1620CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Source Current (IS) 2.3 milliamps
VOS 6 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT318AN8#PBF - 1059263-LT318AN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 20 volts
Source Current (IS) 5 milliamps
VOS 0.5000 millivolts
View Details