Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1223CN8#PBF 780326-LT1223CN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780326-LT1223CN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 -3db Bandwidth: 100MHz Amplifier Type: Current Feedback Current - Input Bias: 1μA Voltage - Input Offset: 1mV Family Name: LT1223 Categories: Integrated Circuits (ICs) Operating Supply Current: 6mA Manufacturer Package: 8-PDIP Output Current per Channel: 60mA SR - Slew Rate: 1300 V/μs Dual Supply Voltage (±): 8 V ~ 36 V, ±4 V ~ 18 V Alternative Parts (Cross-Reference): LM741IN_NL; Ua759hm; OPA602CM; 3521K; Introduction Date: January 17, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780326-LT1223CN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 -3db Bandwidth: 100MHz Amplifier Type: Current Feedback Current - Input Bias: 1μA Voltage - Input Offset: 1mV Family Name: LT1223 Categories: Integrated Circuits (ICs) Operating Supply Current: 6mA Manufacturer Package: 8-PDIP Output Current per Channel: 60mA SR - Slew Rate: 1300 V/μs Dual Supply Voltage (±): 8 V ~ 36 V, ±4 V ~ 18 V Alternative Parts (Cross-Reference): LM741IN_NL; Ua759hm; OPA602CM; 3521K; Introduction Date: January 17, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1223CN8#PBF - 780326-LT1223CN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1223CN8#PBF
780326-LT1223CN8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1223CN8#PBF 780326-LT1223CN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 780326-LT1223CN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 -3db Bandwidth: 100MHz Amplifier Type: Current Feedback Current - Input Bias: 1μA Voltage - Input Offset: 1mV Family Name: LT1223 Categories: Integrated Circuits (ICs) Operating Supply Current: 6mA Manufacturer Package: 8-PDIP Output Current per Channel: 60mA SR - Slew Rate: 1300 V/μs Dual Supply Voltage (±): 8 V ~ 36 V, ±4 V ~ 18 V Alternative Parts (Cross-Reference): LM741IN_NL; Ua759hm; OPA602CM; 3521K; Introduction Date: January 17, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780326-LT1223CN8#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 1
-3db Bandwidth: 100MHz
Amplifier Type: Current Feedback
Current - Input Bias: 1μA
Voltage - Input Offset: 1mV
Family Name: LT1223
Categories: Integrated Circuits (ICs)
Operating Supply Current: 6mA
Manufacturer Package: 8-PDIP
Output Current per Channel: 60mA
SR - Slew Rate: 1300 V/μs
Dual Supply Voltage (±): 8 V ~ 36 V, ±4 V ~ 18 V
Alternative Parts (Cross-Reference): LM741IN_NL; Ua759hm; OPA602CM; 3521K;
Introduction Date: January 17, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780326-LT1223CN8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1223CN8#PBF
Source Current (IS) 6 milliamps
VOS 1 millivolts
IBIAS 1 µA
Unlock Full Specs
to access all available technical data