Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1221CN8#PBF 780324-LT1221CN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780324-LT1221CN8#PBF Series: C-Load Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Amplifier Type: General Current - Input Bias: 100nA Voltage - Input Offset: 200μV Family Name: LT1221 Categories: Integrated Circuits (ICs) Operating Supply Current: 8mA Manufacturer Package: 8-PDIP Output Current per Channel: 26mA SR - Slew Rate: 250 V/μs GBP - Gain Bandwidth Product: 150MHz Dual Supply Voltage (±): ±5 V ~ 15 V Alternative Parts (Cross-Reference): TLE2027AMP; TLE2027ACP; TLE2037ACP; TLE2027IP; Introduction Date: January 17, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780324-LT1221CN8#PBF Series: C-Load Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Amplifier Type: General Current - Input Bias: 100nA Voltage - Input Offset: 200μV Family Name: LT1221 Categories: Integrated Circuits (ICs) Operating Supply Current: 8mA Manufacturer Package: 8-PDIP Output Current per Channel: 26mA SR - Slew Rate: 250 V/μs GBP - Gain Bandwidth Product: 150MHz Dual Supply Voltage (±): ±5 V ~ 15 V Alternative Parts (Cross-Reference): TLE2027AMP; TLE2027ACP; TLE2037ACP; TLE2027IP; Introduction Date: January 17, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1221CN8#PBF - 780324-LT1221CN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1221CN8#PBF
780324-LT1221CN8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1221CN8#PBF 780324-LT1221CN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 780324-LT1221CN8#PBF Series: C-Load Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Amplifier Type: General Current - Input Bias: 100nA Voltage - Input Offset: 200μV Family Name: LT1221 Categories: Integrated Circuits (ICs) Operating Supply Current: 8mA Manufacturer Package: 8-PDIP Output Current per Channel: 26mA SR - Slew Rate: 250 V/μs GBP - Gain Bandwidth Product: 150MHz Dual Supply Voltage (±): ±5 V ~ 15 V Alternative Parts (Cross-Reference): TLE2027AMP; TLE2027ACP; TLE2037ACP; TLE2027IP; Introduction Date: January 17, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780324-LT1221CN8#PBF
Series: C-Load
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 1
Amplifier Type: General
Current - Input Bias: 100nA
Voltage - Input Offset: 200μV
Family Name: LT1221
Categories: Integrated Circuits (ICs)
Operating Supply Current: 8mA
Manufacturer Package: 8-PDIP
Output Current per Channel: 26mA
SR - Slew Rate: 250 V/μs
GBP - Gain Bandwidth Product: 150MHz
Dual Supply Voltage (±): ±5 V ~ 15 V
Alternative Parts (Cross-Reference): TLE2027AMP; TLE2027ACP; TLE2037ACP; TLE2027IP;
Introduction Date: January 17, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780324-LT1221CN8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1221CN8#PBF
Source Current (IS) 8 milliamps
VOS 0.2000 millivolts
IBIAS 0.1000 µA
GBW 150 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1884IS8#TRPBF - 1058865-LT1884IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.8500 milliamps
VOS 0.0300 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6011IMS8#PBF - 1059985-LT6011IMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.2600 milliamps
VOS 0.0400 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1124CS8#TRPBF - 020222-LT1124CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
Source Current (IS) 2.3 milliamps
VOS 0.0250 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6105CMS8 - 088150-LT6105CMS8 - Win Source Electronics
Specs
Supply Voltage (VS) 2.85 to 36 volts
Source Current (IS) 0.2400 milliamps
VOS 0.1000 millivolts
View Details