Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1220CN8#PBF 780322-LT1220CN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780322-LT1220CN8#PBF Series: C-Load Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Amplifier Type: General Current - Input Bias: 100nA Voltage - Input Offset: 500μV Family Name: LT1220 Categories: Integrated Circuits (ICs) Operating Supply Current: 8mA Manufacturer Package: 8-PDIP Output Current per Channel: 26mA SR - Slew Rate: 250 V/μs GBP - Gain Bandwidth Product: 45MHz Dual Supply Voltage (±): ±5 V ~ 15 V Alternative Parts (Cross-Reference): OPA134PAE4; OP27GP; TLE2037MP; MAX400CPA; Introduction Date: January 16, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780322-LT1220CN8#PBF Series: C-Load Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Amplifier Type: General Current - Input Bias: 100nA Voltage - Input Offset: 500μV Family Name: LT1220 Categories: Integrated Circuits (ICs) Operating Supply Current: 8mA Manufacturer Package: 8-PDIP Output Current per Channel: 26mA SR - Slew Rate: 250 V/μs GBP - Gain Bandwidth Product: 45MHz Dual Supply Voltage (±): ±5 V ~ 15 V Alternative Parts (Cross-Reference): OPA134PAE4; OP27GP; TLE2037MP; MAX400CPA; Introduction Date: January 16, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1220CN8#PBF - 780322-LT1220CN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1220CN8#PBF
780322-LT1220CN8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1220CN8#PBF 780322-LT1220CN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 780322-LT1220CN8#PBF Series: C-Load Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Amplifier Type: General Current - Input Bias: 100nA Voltage - Input Offset: 500μV Family Name: LT1220 Categories: Integrated Circuits (ICs) Operating Supply Current: 8mA Manufacturer Package: 8-PDIP Output Current per Channel: 26mA SR - Slew Rate: 250 V/μs GBP - Gain Bandwidth Product: 45MHz Dual Supply Voltage (±): ±5 V ~ 15 V Alternative Parts (Cross-Reference): OPA134PAE4; OP27GP; TLE2037MP; MAX400CPA; Introduction Date: January 16, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780322-LT1220CN8#PBF
Series: C-Load
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 1
Amplifier Type: General
Current - Input Bias: 100nA
Voltage - Input Offset: 500μV
Family Name: LT1220
Categories: Integrated Circuits (ICs)
Operating Supply Current: 8mA
Manufacturer Package: 8-PDIP
Output Current per Channel: 26mA
SR - Slew Rate: 250 V/μs
GBP - Gain Bandwidth Product: 45MHz
Dual Supply Voltage (±): ±5 V ~ 15 V
Alternative Parts (Cross-Reference): OPA134PAE4; OP27GP; TLE2037MP; MAX400CPA;
Introduction Date: January 16, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780322-LT1220CN8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1220CN8#PBF
Source Current (IS) 8 milliamps
VOS 0.5000 millivolts
IBIAS 0.1000 µA
GBW 45 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1001ACN8#PBF - 1057550-LT1001ACN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 3 to 18 volts
VOS 0.0100 millivolts
IBIAS 5.00E-4 µA
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2051CS8#TRPBF - 1061258-LTC2051CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 7 volts
Source Current (IS) 0.8500 milliamps
VOS 5.00E-4 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1355CS8#TRPBF - 020255-LT1355CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 1 milliamps
VOS 0.3000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1354IS8#PBF - 1058158-LT1354IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 1 milliamps
VOS 0.3000 millivolts
View Details