Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1219CN8#PBF 780321-LT1219CN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780321-LT1219CN8#PBF Series: C-Load Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 30nA Voltage - Input Offset: 85μV Family Name: LT1219 Categories: Integrated Circuits (ICs) Operating Supply Current: 425μA Manufacturer Package: 8-PDIP Output Current per Channel: 20mA SR - Slew Rate: 0.05 V/μs GBP - Gain Bandwidth Product: 150kHz Dual Supply Voltage (±): 2 V ~ 30 V, ±1 V ~ 15 V Alternative Parts (Cross-Reference): NCS2005SN1T1G; MAX44292ASA+; LM7301 MDC; Introduction Date: June 24, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780321-LT1219CN8#PBF Series: C-Load Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 30nA Voltage - Input Offset: 85μV Family Name: LT1219 Categories: Integrated Circuits (ICs) Operating Supply Current: 425μA Manufacturer Package: 8-PDIP Output Current per Channel: 20mA SR - Slew Rate: 0.05 V/μs GBP - Gain Bandwidth Product: 150kHz Dual Supply Voltage (±): 2 V ~ 30 V, ±1 V ~ 15 V Alternative Parts (Cross-Reference): NCS2005SN1T1G; MAX44292ASA+; LM7301 MDC; Introduction Date: June 24, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1219CN8#PBF - 780321-LT1219CN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1219CN8#PBF
780321-LT1219CN8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1219CN8#PBF 780321-LT1219CN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 780321-LT1219CN8#PBF Series: C-Load Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 30nA Voltage - Input Offset: 85μV Family Name: LT1219 Categories: Integrated Circuits (ICs) Operating Supply Current: 425μA Manufacturer Package: 8-PDIP Output Current per Channel: 20mA SR - Slew Rate: 0.05 V/μs GBP - Gain Bandwidth Product: 150kHz Dual Supply Voltage (±): 2 V ~ 30 V, ±1 V ~ 15 V Alternative Parts (Cross-Reference): NCS2005SN1T1G; MAX44292ASA+; LM7301 MDC; Introduction Date: June 24, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780321-LT1219CN8#PBF
Series: C-Load
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 1
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 30nA
Voltage - Input Offset: 85μV
Family Name: LT1219
Categories: Integrated Circuits (ICs)
Operating Supply Current: 425μA
Manufacturer Package: 8-PDIP
Output Current per Channel: 20mA
SR - Slew Rate: 0.05 V/μs
GBP - Gain Bandwidth Product: 150kHz
Dual Supply Voltage (±): 2 V ~ 30 V, ±1 V ~ 15 V
Alternative Parts (Cross-Reference): NCS2005SN1T1G; MAX44292ASA+; LM7301 MDC;
Introduction Date: June 24, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780321-LT1219CN8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1219CN8#PBF
Source Current (IS) 0.4250 milliamps
VOS 0.0850 millivolts
IBIAS 0.0300 µA
GBW 0.1500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1993CUD-2#PBF - 1059000-LT1993CUD-2#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 5.5 volts
Source Current (IS) 100 milliamps
VOS 1 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1206CT7#PBF - 1058018-LT1206CT7#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 10 to 30 volts
Source Current (IS) 20 milliamps
VOS 3 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1813CDD#TRPBF - 1058825-LT1813CDD#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 3 milliamps
VOS 0.5000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1167IS8-1#PBF - 072223-LT1167IS8-1#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.6 to 36 volts
Source Current (IS) 0.9000 milliamps
VOS 0.0200 millivolts
View Details