Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1218CN8#PBF 780320-LT1218CN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780320-LT1218CN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 30nA Voltage - Input Offset: 85μV Family Name: LT1218 Categories: Integrated Circuits (ICs) Operating Supply Current: 425μA Manufacturer Package: 8-PDIP Output Current per Channel: 20mA SR - Slew Rate: 0.1 V/μs GBP - Gain Bandwidth Product: 280kHz Dual Supply Voltage (±): 2 V ~ 30 V, ±1 V ~ 15 V Alternative Parts (Cross-Reference): OPA251PAG4; OPA211AIDGKRG4; LM8261M5/HAPB; LM8261M5XHALF; Introduction Date: June 24, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780320-LT1218CN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 30nA Voltage - Input Offset: 85μV Family Name: LT1218 Categories: Integrated Circuits (ICs) Operating Supply Current: 425μA Manufacturer Package: 8-PDIP Output Current per Channel: 20mA SR - Slew Rate: 0.1 V/μs GBP - Gain Bandwidth Product: 280kHz Dual Supply Voltage (±): 2 V ~ 30 V, ±1 V ~ 15 V Alternative Parts (Cross-Reference): OPA251PAG4; OPA211AIDGKRG4; LM8261M5/HAPB; LM8261M5XHALF; Introduction Date: June 24, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1218CN8#PBF - 780320-LT1218CN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1218CN8#PBF
780320-LT1218CN8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1218CN8#PBF 780320-LT1218CN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 780320-LT1218CN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 30nA Voltage - Input Offset: 85μV Family Name: LT1218 Categories: Integrated Circuits (ICs) Operating Supply Current: 425μA Manufacturer Package: 8-PDIP Output Current per Channel: 20mA SR - Slew Rate: 0.1 V/μs GBP - Gain Bandwidth Product: 280kHz Dual Supply Voltage (±): 2 V ~ 30 V, ±1 V ~ 15 V Alternative Parts (Cross-Reference): OPA251PAG4; OPA211AIDGKRG4; LM8261M5/HAPB; LM8261M5XHALF; Introduction Date: June 24, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780320-LT1218CN8#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 1
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 30nA
Voltage - Input Offset: 85μV
Family Name: LT1218
Categories: Integrated Circuits (ICs)
Operating Supply Current: 425μA
Manufacturer Package: 8-PDIP
Output Current per Channel: 20mA
SR - Slew Rate: 0.1 V/μs
GBP - Gain Bandwidth Product: 280kHz
Dual Supply Voltage (±): 2 V ~ 30 V, ±1 V ~ 15 V
Alternative Parts (Cross-Reference): OPA251PAG4; OPA211AIDGKRG4; LM8261M5/HAPB; LM8261M5XHALF;
Introduction Date: June 24, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780320-LT1218CN8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1218CN8#PBF
Source Current (IS) 0.4250 milliamps
VOS 0.0850 millivolts
IBIAS 0.0300 µA
GBW 0.2800 MHz
Unlock Full Specs
to access all available technical data