Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1217CN8#PBF 780319-LT1217CN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780319-LT1217CN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 -3db Bandwidth: 10MHz Amplifier Type: Current Feedback Current - Input Bias: 100nA Voltage - Input Offset: 1mV Family Name: LT1217 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Package: 8-PDIP Output Current per Channel: 100mA SR - Slew Rate: 500 V/μs Dual Supply Voltage (±): 9 V ~ 36 V, ±4.5 V ~ 18 V Alternative Parts (Cross-Reference): OPA564AIDWPT; LM759H/883; LM759CH/NOPB; LM312H/NOPB; Introduction Date: January 16, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780319-LT1217CN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 -3db Bandwidth: 10MHz Amplifier Type: Current Feedback Current - Input Bias: 100nA Voltage - Input Offset: 1mV Family Name: LT1217 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Package: 8-PDIP Output Current per Channel: 100mA SR - Slew Rate: 500 V/μs Dual Supply Voltage (±): 9 V ~ 36 V, ±4.5 V ~ 18 V Alternative Parts (Cross-Reference): OPA564AIDWPT; LM759H/883; LM759CH/NOPB; LM312H/NOPB; Introduction Date: January 16, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1217CN8#PBF - 780319-LT1217CN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1217CN8#PBF
780319-LT1217CN8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1217CN8#PBF 780319-LT1217CN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 780319-LT1217CN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 -3db Bandwidth: 10MHz Amplifier Type: Current Feedback Current - Input Bias: 100nA Voltage - Input Offset: 1mV Family Name: LT1217 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Package: 8-PDIP Output Current per Channel: 100mA SR - Slew Rate: 500 V/μs Dual Supply Voltage (±): 9 V ~ 36 V, ±4.5 V ~ 18 V Alternative Parts (Cross-Reference): OPA564AIDWPT; LM759H/883; LM759CH/NOPB; LM312H/NOPB; Introduction Date: January 16, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 780319-LT1217CN8#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 1
-3db Bandwidth: 10MHz
Amplifier Type: Current Feedback
Current - Input Bias: 100nA
Voltage - Input Offset: 1mV
Family Name: LT1217
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1mA
Manufacturer Package: 8-PDIP
Output Current per Channel: 100mA
SR - Slew Rate: 500 V/μs
Dual Supply Voltage (±): 9 V ~ 36 V, ±4.5 V ~ 18 V
Alternative Parts (Cross-Reference): OPA564AIDWPT; LM759H/883; LM759CH/NOPB; LM312H/NOPB;
Introduction Date: January 16, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780319-LT1217CN8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1217CN8#PBF
Source Current (IS) 1 milliamps
VOS 1 millivolts
IBIAS 0.1000 µA
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1010CT#PBF - 105318-LT1010CT#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.5 to 40 volts
Source Current (IS) 5 milliamps
IBIAS 500 µA
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1112CN8#PBF - 1057811-LT1112CN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 40 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0250 millivolts
View Details
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1030562-LT1920IN8#PBF - Win Source Electronics
Specs
Source Current (IS) 0.9000 milliamps
VOS 0.0300 millivolts
IBIAS 5.00E-4 µA
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6220IS8#PBF - 1060075-LT6220IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 12.6 volts
Source Current (IS) 1 milliamps
VOS 0.7000 millivolts
View Details