Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1215CN8#PBF 780318-LT1215CN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780318-LT1215CN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 2 Amplifier Type: General Current - Input Bias: 360nA Voltage - Input Offset: 250μV Family Name: LT1215 Categories: Integrated Circuits (ICs) Operating Supply Current: 5.7mA Manufacturer Package: 8-PDIP Output Current per Channel: 50mA SR - Slew Rate: 50 V/μs GBP - Gain Bandwidth Product: 23MHz Dual Supply Voltage (±): 2.5 V ~ 36 V, ±1.25 V ~ 18 V Alternative Parts (Cross-Reference): UPC258C-A; UPC258C; MC34072VP; LM2904QP; Introduction Date: February 11, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780318-LT1215CN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 2 Amplifier Type: General Current - Input Bias: 360nA Voltage - Input Offset: 250μV Family Name: LT1215 Categories: Integrated Circuits (ICs) Operating Supply Current: 5.7mA Manufacturer Package: 8-PDIP Output Current per Channel: 50mA SR - Slew Rate: 50 V/μs GBP - Gain Bandwidth Product: 23MHz Dual Supply Voltage (±): 2.5 V ~ 36 V, ±1.25 V ~ 18 V Alternative Parts (Cross-Reference): UPC258C-A; UPC258C; MC34072VP; LM2904QP; Introduction Date: February 11, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1215CN8#PBF - 780318-LT1215CN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1215CN8#PBF
780318-LT1215CN8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1215CN8#PBF 780318-LT1215CN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 780318-LT1215CN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 2 Amplifier Type: General Current - Input Bias: 360nA Voltage - Input Offset: 250μV Family Name: LT1215 Categories: Integrated Circuits (ICs) Operating Supply Current: 5.7mA Manufacturer Package: 8-PDIP Output Current per Channel: 50mA SR - Slew Rate: 50 V/μs GBP - Gain Bandwidth Product: 23MHz Dual Supply Voltage (±): 2.5 V ~ 36 V, ±1.25 V ~ 18 V Alternative Parts (Cross-Reference): UPC258C-A; UPC258C; MC34072VP; LM2904QP; Introduction Date: February 11, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780318-LT1215CN8#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 2
Amplifier Type: General
Current - Input Bias: 360nA
Voltage - Input Offset: 250μV
Family Name: LT1215
Categories: Integrated Circuits (ICs)
Operating Supply Current: 5.7mA
Manufacturer Package: 8-PDIP
Output Current per Channel: 50mA
SR - Slew Rate: 50 V/μs
GBP - Gain Bandwidth Product: 23MHz
Dual Supply Voltage (±): 2.5 V ~ 36 V, ±1.25 V ~ 18 V
Alternative Parts (Cross-Reference): UPC258C-A; UPC258C; MC34072VP; LM2904QP;
Introduction Date: February 11, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780318-LT1215CN8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1215CN8#PBF
Source Current (IS) 5.7 milliamps
VOS 0.2500 millivolts
IBIAS 0.3600 µA
GBW 23 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP237GN - 060777-OP237GN - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
VOS 0.0600 millivolts
IBIAS 0.0150 µA
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1010CT#PBF - 105318-LT1010CT#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.5 to 40 volts
Source Current (IS) 5 milliamps
IBIAS 500 µA
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1050HS8#PBF - 1060323-LTC1050HS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.75 to 16 volts
Source Current (IS) 1 milliamps
VOS 5.00E-4 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1465CS#PBF - 1058335-LT1465CS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 15 volts
Source Current (IS) 0.1450 milliamps
VOS 0.6000 millivolts
View Details