Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1215ACN8#PBF 780317-LT1215ACN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780317-LT1215ACN8#PB F Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 2 Amplifier Type: General Current - Input Bias: 360nA Voltage - Input Offset: 225μV Family Name: LT1215 Categories: Integrated Circuits (ICs) Operating Supply Current: 5.7mA Manufacturer Package: 8-PDIP Output Current per Channel: 50mA SR - Slew Rate: 50 V/μs GBP - Gain Bandwidth Product: 23MHz Dual Supply Voltage (±): 2.5 V ~ 36 V, ±1.25 V ~ 18 V Alternative Parts (Cross-Reference): UPC258C-A; UPC258C; KA2904_Q; LM158P; Introduction Date: February 11, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780317-LT1215ACN8#PB F Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 2 Amplifier Type: General Current - Input Bias: 360nA Voltage - Input Offset: 225μV Family Name: LT1215 Categories: Integrated Circuits (ICs) Operating Supply Current: 5.7mA Manufacturer Package: 8-PDIP Output Current per Channel: 50mA SR - Slew Rate: 50 V/μs GBP - Gain Bandwidth Product: 23MHz Dual Supply Voltage (±): 2.5 V ~ 36 V, ±1.25 V ~ 18 V Alternative Parts (Cross-Reference): UPC258C-A; UPC258C; KA2904_Q; LM158P; Introduction Date: February 11, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1215ACN8#PBF - 780317-LT1215ACN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1215ACN8#PBF
780317-LT1215ACN8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1215ACN8#PBF 780317-LT1215ACN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 780317-LT1215ACN8#PB F Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 2 Amplifier Type: General Current - Input Bias: 360nA Voltage - Input Offset: 225μV Family Name: LT1215 Categories: Integrated Circuits (ICs) Operating Supply Current: 5.7mA Manufacturer Package: 8-PDIP Output Current per Channel: 50mA SR - Slew Rate: 50 V/μs GBP - Gain Bandwidth Product: 23MHz Dual Supply Voltage (±): 2.5 V ~ 36 V, ±1.25 V ~ 18 V Alternative Parts (Cross-Reference): UPC258C-A; UPC258C; KA2904_Q; LM158P; Introduction Date: February 11, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780317-LT1215ACN8#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 2
Amplifier Type: General
Current - Input Bias: 360nA
Voltage - Input Offset: 225μV
Family Name: LT1215
Categories: Integrated Circuits (ICs)
Operating Supply Current: 5.7mA
Manufacturer Package: 8-PDIP
Output Current per Channel: 50mA
SR - Slew Rate: 50 V/μs
GBP - Gain Bandwidth Product: 23MHz
Dual Supply Voltage (±): 2.5 V ~ 36 V, ±1.25 V ~ 18 V
Alternative Parts (Cross-Reference): UPC258C-A; UPC258C; KA2904_Q; LM158P;
Introduction Date: February 11, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780317-LT1215ACN8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1215ACN8#PBF
Source Current (IS) 5.7 milliamps
VOS 0.2250 millivolts
IBIAS 0.3600 µA
GBW 23 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6203CMS8#PBF - 020438-LT6203CMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 2.8 milliamps
VOS 2.6 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1169CS8#TRPBF - 1057943-LT1169CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.5 to 20 volts
Source Current (IS) 5.3 milliamps
VOS 0.6000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1114IN#PBF - 1057818-LT1114IN#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 40 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0250 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1991AIMS#PBF - 072347-LT1991AIMS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.1300 milliamps
VOS 0.0150 millivolts
View Details