Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1213CN8#PBF 780315-LT1213CN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780315-LT1213CN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 2 Amplifier Type: General Current - Input Bias: 90nA Voltage - Input Offset: 150μV Family Name: LT1213 Categories: Integrated Circuits (ICs) Operating Supply Current: 3.4mA Manufacturer Package: 8-PDIP Output Current per Channel: 50mA SR - Slew Rate: 12 V/μs GBP - Gain Bandwidth Product: 28MHz Dual Supply Voltage (±): 2.5 V ~ 36 V, ±1.25 V ~ 18 V Alternative Parts (Cross-Reference): TLE2142AIP; TLC2142AIP; LT1013ACP; MC34072VP; Introduction Date: January 16, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780315-LT1213CN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 2 Amplifier Type: General Current - Input Bias: 90nA Voltage - Input Offset: 150μV Family Name: LT1213 Categories: Integrated Circuits (ICs) Operating Supply Current: 3.4mA Manufacturer Package: 8-PDIP Output Current per Channel: 50mA SR - Slew Rate: 12 V/μs GBP - Gain Bandwidth Product: 28MHz Dual Supply Voltage (±): 2.5 V ~ 36 V, ±1.25 V ~ 18 V Alternative Parts (Cross-Reference): TLE2142AIP; TLC2142AIP; LT1013ACP; MC34072VP; Introduction Date: January 16, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1213CN8#PBF - 780315-LT1213CN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1213CN8#PBF
780315-LT1213CN8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1213CN8#PBF 780315-LT1213CN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 780315-LT1213CN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 2 Amplifier Type: General Current - Input Bias: 90nA Voltage - Input Offset: 150μV Family Name: LT1213 Categories: Integrated Circuits (ICs) Operating Supply Current: 3.4mA Manufacturer Package: 8-PDIP Output Current per Channel: 50mA SR - Slew Rate: 12 V/μs GBP - Gain Bandwidth Product: 28MHz Dual Supply Voltage (±): 2.5 V ~ 36 V, ±1.25 V ~ 18 V Alternative Parts (Cross-Reference): TLE2142AIP; TLC2142AIP; LT1013ACP; MC34072VP; Introduction Date: January 16, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780315-LT1213CN8#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 2
Amplifier Type: General
Current - Input Bias: 90nA
Voltage - Input Offset: 150μV
Family Name: LT1213
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3.4mA
Manufacturer Package: 8-PDIP
Output Current per Channel: 50mA
SR - Slew Rate: 12 V/μs
GBP - Gain Bandwidth Product: 28MHz
Dual Supply Voltage (±): 2.5 V ~ 36 V, ±1.25 V ~ 18 V
Alternative Parts (Cross-Reference): TLE2142AIP; TLC2142AIP; LT1013ACP; MC34072VP;
Introduction Date: January 16, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780315-LT1213CN8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1213CN8#PBF
Source Current (IS) 3.4 milliamps
VOS 0.1500 millivolts
IBIAS 0.0900 µA
GBW 28 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1178IN8 - 072231-LT1178IN8 - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 30 volts
Source Current (IS) 0.0170 milliamps
VOS 0.1000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - RH1013MH - 1021389-RH1013MH - Win Source Electronics
Specs
VOS 0.3000 millivolts
IBIAS 0.0300 µA
Operating Temperature -55 C (-67 F)
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1114CN#PBF - 1057817-LT1114CN#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 40 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0250 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1113CS8#TRPBF - 1057815-LT1113CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.5 to 20 volts
Source Current (IS) 5.3 milliamps
VOS 0.5000 millivolts
View Details