Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1212CS#TRPBF 780313-LT1212CS#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780313-LT1212CS#TRPB F Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 16-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Amplifier Type: General Current - Input Bias: 60nA Voltage - Input Offset: 150μV Family Name: LT1212 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.8mA Manufacturer Package: 16-SO Output Current per Channel: 50mA SR - Slew Rate: 7 V/μs GBP - Gain Bandwidth Product: 14MHz Dual Supply Voltage (±): 2.5 V ~ 36 V, ±1.25 V ~ 18 V Alternative Parts (Cross-Reference): TLE2144MDWR; BA2902SKNE2; BA4564RFV-E2; BA2902FV; Introduction Date: July 10, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780313-LT1212CS#TRPB F Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 16-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Amplifier Type: General Current - Input Bias: 60nA Voltage - Input Offset: 150μV Family Name: LT1212 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.8mA Manufacturer Package: 16-SO Output Current per Channel: 50mA SR - Slew Rate: 7 V/μs GBP - Gain Bandwidth Product: 14MHz Dual Supply Voltage (±): 2.5 V ~ 36 V, ±1.25 V ~ 18 V Alternative Parts (Cross-Reference): TLE2144MDWR; BA2902SKNE2; BA4564RFV-E2; BA2902FV; Introduction Date: July 10, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1212CS#TRPBF - 780313-LT1212CS#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1212CS#TRPBF
780313-LT1212CS#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1212CS#TRPBF 780313-LT1212CS#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 780313-LT1212CS#TRPB F Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 16-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Amplifier Type: General Current - Input Bias: 60nA Voltage - Input Offset: 150μV Family Name: LT1212 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.8mA Manufacturer Package: 16-SO Output Current per Channel: 50mA SR - Slew Rate: 7 V/μs GBP - Gain Bandwidth Product: 14MHz Dual Supply Voltage (±): 2.5 V ~ 36 V, ±1.25 V ~ 18 V Alternative Parts (Cross-Reference): TLE2144MDWR; BA2902SKNE2; BA4564RFV-E2; BA2902FV; Introduction Date: July 10, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 780313-LT1212CS#TRPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 60nA
Voltage - Input Offset: 150μV
Family Name: LT1212
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.8mA
Manufacturer Package: 16-SO
Output Current per Channel: 50mA
SR - Slew Rate: 7 V/μs
GBP - Gain Bandwidth Product: 14MHz
Dual Supply Voltage (±): 2.5 V ~ 36 V, ±1.25 V ~ 18 V
Alternative Parts (Cross-Reference): TLE2144MDWR; BA2902SKNE2; BA4564RFV-E2; BA2902FV;
Introduction Date: July 10, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780313-LT1212CS#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1212CS#TRPBF
Source Current (IS) 1.8 milliamps
VOS 0.1500 millivolts
IBIAS 0.0600 µA
GBW 14 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1012DN8 - 072152-LT1012DN8 - Win Source Electronics
Specs
Supply Voltage (VS) 2.4 to 40 volts
Source Current (IS) 0.3800 milliamps
VOS 0.0080 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1490ACS8#PBF - 1058348-LT1490ACS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 44 volts
Source Current (IS) 0.0500 milliamps
VOS 0.1500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1097S8#TRPBF - 1057783-LT1097S8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.4 to 40 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0100 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2055CDD#PBF - 020528-LTC2055CDD#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 6 volts
Source Current (IS) 0.1300 milliamps
VOS 5.00E-4 millivolts
View Details