Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1209CN#PBF 780309-LT1209CN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780309-LT1209CN#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 14-DIP (0.300", 7.62mm) Number of Circuits: 4 Amplifier Type: General Current - Input Bias: 4μA Voltage - Input Offset: 1mV Family Name: LT1209 Categories: Integrated Circuits (ICs) Operating Supply Current: 7mA Manufacturer Package: 14-PDIP Output Current per Channel: 40mA SR - Slew Rate: 400 V/μs GBP - Gain Bandwidth Product: 45MHz Dual Supply Voltage (±): 5 V ~ 30 V, ±2.5 V ~ 15 V Alternative Parts (Cross-Reference): LM324WN; TA75902PG(5,J); NJM#2902N; KA224; Introduction Date: January 15, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780309-LT1209CN#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 14-DIP (0.300", 7.62mm) Number of Circuits: 4 Amplifier Type: General Current - Input Bias: 4μA Voltage - Input Offset: 1mV Family Name: LT1209 Categories: Integrated Circuits (ICs) Operating Supply Current: 7mA Manufacturer Package: 14-PDIP Output Current per Channel: 40mA SR - Slew Rate: 400 V/μs GBP - Gain Bandwidth Product: 45MHz Dual Supply Voltage (±): 5 V ~ 30 V, ±2.5 V ~ 15 V Alternative Parts (Cross-Reference): LM324WN; TA75902PG(5,J); NJM#2902N; KA224; Introduction Date: January 15, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1209CN#PBF - 780309-LT1209CN#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1209CN#PBF
780309-LT1209CN#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1209CN#PBF 780309-LT1209CN#PBF
Manufacturer: Linear Technology Win Source Part Number: 780309-LT1209CN#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 14-DIP (0.300", 7.62mm) Number of Circuits: 4 Amplifier Type: General Current - Input Bias: 4μA Voltage - Input Offset: 1mV Family Name: LT1209 Categories: Integrated Circuits (ICs) Operating Supply Current: 7mA Manufacturer Package: 14-PDIP Output Current per Channel: 40mA SR - Slew Rate: 400 V/μs GBP - Gain Bandwidth Product: 45MHz Dual Supply Voltage (±): 5 V ~ 30 V, ±2.5 V ~ 15 V Alternative Parts (Cross-Reference): LM324WN; TA75902PG(5,J); NJM#2902N; KA224; Introduction Date: January 15, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780309-LT1209CN#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 14-DIP (0.300", 7.62mm)
Number of Circuits: 4
Amplifier Type: General
Current - Input Bias: 4μA
Voltage - Input Offset: 1mV
Family Name: LT1209
Categories: Integrated Circuits (ICs)
Operating Supply Current: 7mA
Manufacturer Package: 14-PDIP
Output Current per Channel: 40mA
SR - Slew Rate: 400 V/μs
GBP - Gain Bandwidth Product: 45MHz
Dual Supply Voltage (±): 5 V ~ 30 V, ±2.5 V ~ 15 V
Alternative Parts (Cross-Reference): LM324WN; TA75902PG(5,J); NJM#2902N; KA224;
Introduction Date: January 15, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780309-LT1209CN#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1209CN#PBF
Source Current (IS) 7 milliamps
VOS 1 millivolts
IBIAS 4 µA
GBW 45 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1723CMS8#TRPBF - 1058601-LT1723CMS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 10 volts
Source Current (IS) 3.7 milliamps
VOS 0.1500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1787HVCMS8#PBF - 1058721-LT1787HVCMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 60 volts
Source Current (IS) 0.0600 milliamps
VOS 0.0400 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1014ISW - 086283-LT1014ISW - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 44 volts
Source Current (IS) 0.3500 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1809IS6#TRPBF - 1058813-LT1809IS6#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 15 milliamps
VOS 0.8000 millivolts
View Details