Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1206CN8#PBF 780307-LT1206CN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780307-LT1206CN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 -3db Bandwidth: 60MHz Amplifier Type: Current Feedback Current - Input Bias: 10μA Voltage - Input Offset: 3mV Family Name: LT1206 Categories: Integrated Circuits (ICs) Operating Supply Current: 20mA Manufacturer Package: 8-PDIP Output Current per Channel: 1.2A SR - Slew Rate: 900 V/μs Dual Supply Voltage (±): 10 V ~ 30 V, ±5 V ~ 15 V Alternative Parts (Cross-Reference): LM741IN_NL; CLC449AJ-MLS; CLC449AJ-QML; 5962-9752001MPA; Introduction Date: January 15, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780307-LT1206CN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 -3db Bandwidth: 60MHz Amplifier Type: Current Feedback Current - Input Bias: 10μA Voltage - Input Offset: 3mV Family Name: LT1206 Categories: Integrated Circuits (ICs) Operating Supply Current: 20mA Manufacturer Package: 8-PDIP Output Current per Channel: 1.2A SR - Slew Rate: 900 V/μs Dual Supply Voltage (±): 10 V ~ 30 V, ±5 V ~ 15 V Alternative Parts (Cross-Reference): LM741IN_NL; CLC449AJ-MLS; CLC449AJ-QML; 5962-9752001MPA; Introduction Date: January 15, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1206CN8#PBF - 780307-LT1206CN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1206CN8#PBF
780307-LT1206CN8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1206CN8#PBF 780307-LT1206CN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 780307-LT1206CN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 -3db Bandwidth: 60MHz Amplifier Type: Current Feedback Current - Input Bias: 10μA Voltage - Input Offset: 3mV Family Name: LT1206 Categories: Integrated Circuits (ICs) Operating Supply Current: 20mA Manufacturer Package: 8-PDIP Output Current per Channel: 1.2A SR - Slew Rate: 900 V/μs Dual Supply Voltage (±): 10 V ~ 30 V, ±5 V ~ 15 V Alternative Parts (Cross-Reference): LM741IN_NL; CLC449AJ-MLS; CLC449AJ-QML; 5962-9752001MPA; Introduction Date: January 15, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780307-LT1206CN8#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 1
-3db Bandwidth: 60MHz
Amplifier Type: Current Feedback
Current - Input Bias: 10μA
Voltage - Input Offset: 3mV
Family Name: LT1206
Categories: Integrated Circuits (ICs)
Operating Supply Current: 20mA
Manufacturer Package: 8-PDIP
Output Current per Channel: 1.2A
SR - Slew Rate: 900 V/μs
Dual Supply Voltage (±): 10 V ~ 30 V, ±5 V ~ 15 V
Alternative Parts (Cross-Reference): LM741IN_NL; CLC449AJ-MLS; CLC449AJ-QML; 5962-9752001MPA;
Introduction Date: January 15, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780307-LT1206CN8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1206CN8#PBF
Source Current (IS) 20 milliamps
VOS 3 millivolts
IBIAS 10 µA
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1007CN8 - 072149-LT1007CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
VOS 0.0200 millivolts
IBIAS 0.0150 µA
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1229CS8#PBF - 020245-LT1229CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 30 volts
Source Current (IS) 6 milliamps
VOS 3 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1637HS8#PBF - 1058539-LT1637HS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 44 volts
Source Current (IS) 0.2300 milliamps
VOS 0.1000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1639IS#TRPBF - 020290-LT1639IS#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 44 volts
Source Current (IS) 0.2050 milliamps
VOS 0.3500 millivolts
View Details