Win Source Electronics Linear - Linear - Amplifiers - Video Amps and Modules - LT1204CN#PBF 780306-LT1204CN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780306-LT1204CN#PBF Packaging: Tube Mounting Style: Through Hole Package: 16-DIP (0.300", 7.62mm) Number of Circuits: 1 -3db Bandwidth: 75MHz Family Name: LT1204 Categories: Integrated Circuits (ICs) Operating Supply Current: 19mA Manufacturer Package: 16-PDIP Output Current per Channel: 125mA SR - Slew Rate: 1000 V/μs Dual Supply Voltage (±): 10 V ~ 30 V, ±5 V ~ 15 V Alternative Parts (Cross-Reference): LT1204CN; LT1204CN#TR; LT1204CN#TRM; LT1204CSW#TRM; Introduction Date: December 13, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780306-LT1204CN#PBF Packaging: Tube Mounting Style: Through Hole Package: 16-DIP (0.300", 7.62mm) Number of Circuits: 1 -3db Bandwidth: 75MHz Family Name: LT1204 Categories: Integrated Circuits (ICs) Operating Supply Current: 19mA Manufacturer Package: 16-PDIP Output Current per Channel: 125mA SR - Slew Rate: 1000 V/μs Dual Supply Voltage (±): 10 V ~ 30 V, ±5 V ~ 15 V Alternative Parts (Cross-Reference): LT1204CN; LT1204CN#TR; LT1204CN#TRM; LT1204CSW#TRM; Introduction Date: December 13, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Video Amps and Modules - LT1204CN#PBF - 780306-LT1204CN#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - LT1204CN#PBF
780306-LT1204CN#PBF
Linear - Linear - Amplifiers - Video Amps and Modules - LT1204CN#PBF 780306-LT1204CN#PBF
Manufacturer: Linear Technology Win Source Part Number: 780306-LT1204CN#PBF Packaging: Tube Mounting Style: Through Hole Package: 16-DIP (0.300", 7.62mm) Number of Circuits: 1 -3db Bandwidth: 75MHz Family Name: LT1204 Categories: Integrated Circuits (ICs) Operating Supply Current: 19mA Manufacturer Package: 16-PDIP Output Current per Channel: 125mA SR - Slew Rate: 1000 V/μs Dual Supply Voltage (±): 10 V ~ 30 V, ±5 V ~ 15 V Alternative Parts (Cross-Reference): LT1204CN; LT1204CN#TR; LT1204CN#TRM; LT1204CSW#TRM; Introduction Date: December 13, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780306-LT1204CN#PBF
Packaging: Tube
Mounting Style: Through Hole
Package: 16-DIP (0.300", 7.62mm)
Number of Circuits: 1
-3db Bandwidth: 75MHz
Family Name: LT1204
Categories: Integrated Circuits (ICs)
Operating Supply Current: 19mA
Manufacturer Package: 16-PDIP
Output Current per Channel: 125mA
SR - Slew Rate: 1000 V/μs
Dual Supply Voltage (±): 10 V ~ 30 V, ±5 V ~ 15 V
Alternative Parts (Cross-Reference): LT1204CN; LT1204CN#TR; LT1204CN#TRM; LT1204CSW#TRM;
Introduction Date: December 13, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 780306-LT1204CN#PBF
Product Name Linear - Linear - Amplifiers - Video Amps and Modules - LT1204CN#PBF
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1152IS8-TR - 072436-LTC1152IS8-TR - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1638CMS8#TRPBF - 020289-LT1638CMS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type SOP; MSOP; 8-MSOP
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1012ACS8#TRPBF - 1057592-LT1012ACS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - RH1013MH - 1021389-RH1013MH - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type TO-5-8
View Details