Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1185IT#PBF 780300-LT1185IT#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780300-LT1185IT#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: TO-220-5 Formed Leads Number of Regulators: 1 Output Type: Adjustable Output Configuration: Positive or Negative Output Current: 3A Family Name: LT1185 Output Voltage: ±2.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 3.5mA Protection Features: Over Current Manufacturer Package: TO-220-5 Output Voltage MAX: ±25V Voltage Input MAX: -35V Voltage Dropout (Maximum): 1V @ 3A Alternative Parts (Cross-Reference): LT1185IT#TR; LT1185IT; LT1185IQ#TR; LT1185IQ#PBF; Introduction Date: January 11, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780300-LT1185IT#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: TO-220-5 Formed Leads Number of Regulators: 1 Output Type: Adjustable Output Configuration: Positive or Negative Output Current: 3A Family Name: LT1185 Output Voltage: ±2.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 3.5mA Protection Features: Over Current Manufacturer Package: TO-220-5 Output Voltage MAX: ±25V Voltage Input MAX: -35V Voltage Dropout (Maximum): 1V @ 3A Alternative Parts (Cross-Reference): LT1185IT#TR; LT1185IT; LT1185IQ#TR; LT1185IQ#PBF; Introduction Date: January 11, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1185IT#PBF - 780300-LT1185IT#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1185IT#PBF
780300-LT1185IT#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT1185IT#PBF 780300-LT1185IT#PBF
Manufacturer: Linear Technology Win Source Part Number: 780300-LT1185IT#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: TO-220-5 Formed Leads Number of Regulators: 1 Output Type: Adjustable Output Configuration: Positive or Negative Output Current: 3A Family Name: LT1185 Output Voltage: ±2.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 3.5mA Protection Features: Over Current Manufacturer Package: TO-220-5 Output Voltage MAX: ±25V Voltage Input MAX: -35V Voltage Dropout (Maximum): 1V @ 3A Alternative Parts (Cross-Reference): LT1185IT#TR; LT1185IT; LT1185IQ#TR; LT1185IQ#PBF; Introduction Date: January 11, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 780300-LT1185IT#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: TO-220-5 Formed Leads
Number of Regulators: 1
Output Type: Adjustable
Output Configuration: Positive or Negative
Output Current: 3A
Family Name: LT1185
Output Voltage: ±2.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3.5mA
Protection Features: Over Current
Manufacturer Package: TO-220-5
Output Voltage MAX: ±25V
Voltage Input MAX: -35V
Voltage Dropout (Maximum): 1V @ 3A
Alternative Parts (Cross-Reference): LT1185IT#TR; LT1185IT; LT1185IQ#TR; LT1185IQ#PBF;
Introduction Date: January 11, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 780300-LT1185IT#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1185IT#PBF
Regulator Type Low Dropout
Output Polarity Positive; Negative
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-5 Formed Leads
Special Features Input Overcurrent Protection
Unlock Full Specs
to access all available technical data