Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1185IQ#PBF 780299-LT1185IQ#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780299-LT1185IQ#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Mounting: SMD Number of Regulators: 1 Output Type: Adjustable Output Configuration: Positive or Negative Output Current: 3A Family Name: LT1185 Output Voltage: ±2.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 3.5mA Protection Features: Over Current Manufacturer Package: 5-DDPAK Output Voltage MAX: ±25V Voltage Input MAX: -35V Voltage Dropout (Maximum): 1V @ 3A Alternative Parts (Cross-Reference): LT1185IQ#TR; LT1185IQ; LT1185IT#06PBF; LT1185IT#30PBF; Introduction Date: December 14, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780299-LT1185IQ#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Mounting: SMD Number of Regulators: 1 Output Type: Adjustable Output Configuration: Positive or Negative Output Current: 3A Family Name: LT1185 Output Voltage: ±2.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 3.5mA Protection Features: Over Current Manufacturer Package: 5-DDPAK Output Voltage MAX: ±25V Voltage Input MAX: -35V Voltage Dropout (Maximum): 1V @ 3A Alternative Parts (Cross-Reference): LT1185IQ#TR; LT1185IQ; LT1185IT#06PBF; LT1185IT#30PBF; Introduction Date: December 14, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1185IQ#PBF - 780299-LT1185IQ#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1185IQ#PBF
780299-LT1185IQ#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT1185IQ#PBF 780299-LT1185IQ#PBF
Manufacturer: Linear Technology Win Source Part Number: 780299-LT1185IQ#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Mounting: SMD Number of Regulators: 1 Output Type: Adjustable Output Configuration: Positive or Negative Output Current: 3A Family Name: LT1185 Output Voltage: ±2.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 3.5mA Protection Features: Over Current Manufacturer Package: 5-DDPAK Output Voltage MAX: ±25V Voltage Input MAX: -35V Voltage Dropout (Maximum): 1V @ 3A Alternative Parts (Cross-Reference): LT1185IQ#TR; LT1185IQ; LT1185IT#06PBF; LT1185IT#30PBF; Introduction Date: December 14, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780299-LT1185IQ#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Output Configuration: Positive or Negative
Output Current: 3A
Family Name: LT1185
Output Voltage: ±2.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3.5mA
Protection Features: Over Current
Manufacturer Package: 5-DDPAK
Output Voltage MAX: ±25V
Voltage Input MAX: -35V
Voltage Dropout (Maximum): 1V @ 3A
Alternative Parts (Cross-Reference): LT1185IQ#TR; LT1185IQ; LT1185IT#06PBF; LT1185IT#30PBF;
Introduction Date: December 14, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 780299-LT1185IQ#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1185IQ#PBF
Regulator Type Low Dropout
Output Polarity Positive; Negative
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DPAK; TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Special Features Input Overcurrent Protection
Unlock Full Specs
to access all available technical data