Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LT1183CS#PBF 780297-LT1183CS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780297-LT1183CS#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 100°C Package: 16-SOIC (0.154", 3.90mm Width) Applications: Converter, CCFL, LCD Mounting: SMD Voltage - Input: 3 V ~ 30 V Number of Outputs: 1 Family Name: LT1183 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): XC6408DN10MR-G; XC6408DN13PR-G ; XC6408EN13MR-G; XC6408EN07PR-G; Introduction Date: January 11, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780297-LT1183CS#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 100°C Package: 16-SOIC (0.154", 3.90mm Width) Applications: Converter, CCFL, LCD Mounting: SMD Voltage - Input: 3 V ~ 30 V Number of Outputs: 1 Family Name: LT1183 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): XC6408DN10MR-G; XC6408DN13PR-G ; XC6408EN13MR-G; XC6408EN07PR-G; Introduction Date: January 11, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LT1183CS#PBF - 780297-LT1183CS#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LT1183CS#PBF
780297-LT1183CS#PBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LT1183CS#PBF 780297-LT1183CS#PBF
Manufacturer: Linear Technology Win Source Part Number: 780297-LT1183CS#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 100°C Package: 16-SOIC (0.154", 3.90mm Width) Applications: Converter, CCFL, LCD Mounting: SMD Voltage - Input: 3 V ~ 30 V Number of Outputs: 1 Family Name: LT1183 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): XC6408DN10MR-G; XC6408DN13PR-G ; XC6408EN13MR-G; XC6408EN07PR-G; Introduction Date: January 11, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780297-LT1183CS#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 100°C
Package: 16-SOIC (0.154", 3.90mm Width)
Applications: Converter, CCFL, LCD
Mounting: SMD
Voltage - Input: 3 V ~ 30 V
Number of Outputs: 1
Family Name: LT1183
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): XC6408DN10MR-G; XC6408DN13PR-G ; XC6408EN13MR-G; XC6408EN07PR-G;
Introduction Date: January 11, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 780297-LT1183CS#PBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LT1183CS#PBF
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1702ACGN#PBF - 041254-LTC1702ACGN#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 24-SSOP
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963AES8-1.8#PBF - 020358-LT1963AES8-1.8#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1507CS8-3.3#PBF - 020275-LT1507CS8-3.3#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3112EFE#PBF - 041258-LTC3112EFE#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 20-TSSOP-EP
View Details