Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1179SW#PBF 780291-LT1179SW#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780291-LT1179SW#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 16-SOIC (0.295", 7.50mm Width) Number of Circuits: 4 Mounting: SMD Amplifier Type: General Current - Input Bias: 3nA Voltage - Input Offset: 160μV Family Name: LT1179 Categories: Integrated Circuits (ICs) Operating Supply Current: 17μA Manufacturer Package: 16-SO SR - Slew Rate: 0.04 V/μs GBP - Gain Bandwidth Product: 85kHz Dual Supply Voltage (±): 5 V ~ 30 V, ±2.5 V ~ 15 V Alternative Parts (Cross-Reference): MXL1014DS; MXL1179S; MXL1014DS+; MXL1014IS; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780291-LT1179SW#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 16-SOIC (0.295", 7.50mm Width) Number of Circuits: 4 Mounting: SMD Amplifier Type: General Current - Input Bias: 3nA Voltage - Input Offset: 160μV Family Name: LT1179 Categories: Integrated Circuits (ICs) Operating Supply Current: 17μA Manufacturer Package: 16-SO SR - Slew Rate: 0.04 V/μs GBP - Gain Bandwidth Product: 85kHz Dual Supply Voltage (±): 5 V ~ 30 V, ±2.5 V ~ 15 V Alternative Parts (Cross-Reference): MXL1014DS; MXL1179S; MXL1014DS+; MXL1014IS; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1179SW#PBF - 780291-LT1179SW#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1179SW#PBF
780291-LT1179SW#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1179SW#PBF 780291-LT1179SW#PBF
Manufacturer: Linear Technology Win Source Part Number: 780291-LT1179SW#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 16-SOIC (0.295", 7.50mm Width) Number of Circuits: 4 Mounting: SMD Amplifier Type: General Current - Input Bias: 3nA Voltage - Input Offset: 160μV Family Name: LT1179 Categories: Integrated Circuits (ICs) Operating Supply Current: 17μA Manufacturer Package: 16-SO SR - Slew Rate: 0.04 V/μs GBP - Gain Bandwidth Product: 85kHz Dual Supply Voltage (±): 5 V ~ 30 V, ±2.5 V ~ 15 V Alternative Parts (Cross-Reference): MXL1014DS; MXL1179S; MXL1014DS+; MXL1014IS; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780291-LT1179SW#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SOIC (0.295", 7.50mm Width)
Number of Circuits: 4
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 3nA
Voltage - Input Offset: 160μV
Family Name: LT1179
Categories: Integrated Circuits (ICs)
Operating Supply Current: 17μA
Manufacturer Package: 16-SO
SR - Slew Rate: 0.04 V/μs
GBP - Gain Bandwidth Product: 85kHz
Dual Supply Voltage (±): 5 V ~ 30 V, ±2.5 V ~ 15 V
Alternative Parts (Cross-Reference): MXL1014DS; MXL1179S; MXL1014DS+; MXL1014IS;
Introduction Date: March 14, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780291-LT1179SW#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1179SW#PBF
Source Current (IS) 0.0170 milliamps
VOS 0.1600 millivolts
IBIAS 0.0030 µA
GBW 0.0850 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1001ACN8#PBF - 1057550-LT1001ACN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 3 to 18 volts
VOS 0.0100 millivolts
IBIAS 5.00E-4 µA
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1211CS8#PBF - 020240-LT1211CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 36 volts
Source Current (IS) 1.8 milliamps
VOS 0.1500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1674IN - 072313-LT1674IN - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 36 volts
Source Current (IS) 0.0019 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6202IS5#TRMPBF - 1060054-LT6202IS5#TRMPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 2.8 milliamps
VOS 2.6 millivolts
View Details