Manufacturer: Linear Technology
Win Source Part Number: 780284-LT1176CSW#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Output Type: Adjustable
Function: Step-Up, Step-Down, Step-Up/Step-Down
Topology: Buck, Flyback
Frequency - Switching: 100kHz
Number of Outputs: 1
Output Configuration: Positive or Negative
Synchronous Rectifier: No
Output Current: 1.2A (Switch)
Family Name: LT1176
Output Voltage: 2.21V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SOIC
Output Voltage MAX: 31.5V
Input Voltage MIN: 8V
Voltage Input MAX: 35V
Alternative Parts (Cross-Reference): LA5724M-TE-L-E; AP3003S-ADJE1; MIC4680BM; MIC4680BM TR;
Introduction Date: January 11, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 780284-LT1176CSW#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1176CSW#PBF |
| Configuration / Function | Buck; Buck, Flyback |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | SOIC; Other; 20-SOIC (0.295", 7.50mm Width) |
| Special Features | Multiple Outputs; Synchronous Rectification |
| Output Voltage | 2.21 volts |