Win Source Part Number: 780283-LT1175MPS8-5#
Operating Temperature Range: -55°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Number of Regulators: 1
Polarity: Negative
Output Type: Fixed
Control Features: Current Limit, Enable
Output Current: 500mA
Family Name: LT1175
Output Voltage: -5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 80μA
PSRR: 60db ~ 15dB (1kHz ~ 100kHz)
Manufacturer Package: 8-SOIC
Voltage Input MAX: -20V
Voltage Dropout (Maximum): 0.7V @ 500mA
Alternative Parts (Cross-Reference): UCC284SDR-5EP; V62/09609-01XE; UCC284DP-5TR; UCC384DP-5TR;
Introduction Date: April 02, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 780283-LT1175MPS8-5#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LT1175MPS8-5#PBF |
| Regulator Type | Low Dropout |
| Output Polarity | Negative |
| Output Voltage Type | Fixed; Fixed |
| Package Type | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) |
| Special Features | Internal Current Limit; Current Limit, Enable |