Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1175IT-5#PBF 780282-LT1175IT-5#PBF

Description
Win Source Part Number: 780282-LT1175IT-5#PB F Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: TO-220-5 Formed Leads Number of Regulators: 1 Polarity: Negative Output Type: Fixed Control Features: Current Limit, Enable Output Current: 500mA Family Name: LT1175 Output Voltage: -5V Categories: Integrated Circuits (ICs) Operating Supply Current: 80μA PSRR: 60db ~ 15dB (1kHz ~ 100kHz) Manufacturer Package: TO-220-5 Voltage Input MAX: -20V Voltage Dropout (Maximum): 0.7V @ 500mA Alternative Parts (Cross-Reference): UCC284SDR-5EP; V62/09609-01XE; UCC284DP-5TR; UCC384DP-5TR; Introduction Date: April 02, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Win Source Part Number: 780282-LT1175IT-5#PB F Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: TO-220-5 Formed Leads Number of Regulators: 1 Polarity: Negative Output Type: Fixed Control Features: Current Limit, Enable Output Current: 500mA Family Name: LT1175 Output Voltage: -5V Categories: Integrated Circuits (ICs) Operating Supply Current: 80μA PSRR: 60db ~ 15dB (1kHz ~ 100kHz) Manufacturer Package: TO-220-5 Voltage Input MAX: -20V Voltage Dropout (Maximum): 0.7V @ 500mA Alternative Parts (Cross-Reference): UCC284SDR-5EP; V62/09609-01XE; UCC284DP-5TR; UCC384DP-5TR; Introduction Date: April 02, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1175IT-5#PBF - 780282-LT1175IT-5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1175IT-5#PBF
780282-LT1175IT-5#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT1175IT-5#PBF 780282-LT1175IT-5#PBF
Win Source Part Number: 780282-LT1175IT-5#PB F Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: TO-220-5 Formed Leads Number of Regulators: 1 Polarity: Negative Output Type: Fixed Control Features: Current Limit, Enable Output Current: 500mA Family Name: LT1175 Output Voltage: -5V Categories: Integrated Circuits (ICs) Operating Supply Current: 80μA PSRR: 60db ~ 15dB (1kHz ~ 100kHz) Manufacturer Package: TO-220-5 Voltage Input MAX: -20V Voltage Dropout (Maximum): 0.7V @ 500mA Alternative Parts (Cross-Reference): UCC284SDR-5EP; V62/09609-01XE; UCC284DP-5TR; UCC384DP-5TR; Introduction Date: April 02, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Win Source Part Number: 780282-LT1175IT-5#PBF
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: TO-220-5 Formed Leads
Number of Regulators: 1
Polarity: Negative
Output Type: Fixed
Control Features: Current Limit, Enable
Output Current: 500mA
Family Name: LT1175
Output Voltage: -5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 80μA
PSRR: 60db ~ 15dB (1kHz ~ 100kHz)
Manufacturer Package: TO-220-5
Voltage Input MAX: -20V
Voltage Dropout (Maximum): 0.7V @ 500mA
Alternative Parts (Cross-Reference): UCC284SDR-5EP; V62/09609-01XE; UCC284DP-5TR; UCC384DP-5TR;
Introduction Date: April 02, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 780282-LT1175IT-5#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1175IT-5#PBF
Regulator Type Low Dropout
Output Polarity Negative
Output Voltage Type Fixed; Fixed
Package Type TO-220; Other; TO-220-5 Formed Leads
Special Features Internal Current Limit; Current Limit, Enable
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1129CQ-3.3-TR - 072208-LT1129CQ-3.3-TR - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LTC1062CN8#PBF - 1023613-LTC1062CN8#PBF - Win Source Electronics
Specs
Package Type DIP; Other; DIP
Operating Temperature -40 C (-40 F)
View Details
PMIC - PMIC - Voltage Regulators - Linear - LTC3025IDC-4#TRPBF - 115965-LTC3025IDC-4#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3621IDCB-25#TRMPBF - 1004460-LTC3621IDCB-25#TRMPBF - Win Source Electronics
Specs
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type Other; DFN
View Details