Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1175IT#PBF 780281-LT1175IT#PBF

Description
Win Source Part Number: 780281-LT1175IT#PBF Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: TO-220-5 Formed Leads Number of Regulators: 1 Polarity: Negative Output Type: Adjustable Control Features: Current Limit, Enable Output Current: 500mA Family Name: LT1175 Output Voltage: -3.8V Categories: Integrated Circuits (ICs) Operating Supply Current: 80μA Manufacturer Package: TO-220-5 Output Voltage MAX: -19.3V Voltage Input MAX: -20V Voltage Dropout (Maximum): 0.7V @ 500mA Alternative Parts (Cross-Reference): MJLM137-H; 7703403XA/NOPB; 5962P9951701VXA; 7703403XA; Introduction Date: April 02, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Win Source Part Number: 780281-LT1175IT#PBF Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: TO-220-5 Formed Leads Number of Regulators: 1 Polarity: Negative Output Type: Adjustable Control Features: Current Limit, Enable Output Current: 500mA Family Name: LT1175 Output Voltage: -3.8V Categories: Integrated Circuits (ICs) Operating Supply Current: 80μA Manufacturer Package: TO-220-5 Output Voltage MAX: -19.3V Voltage Input MAX: -20V Voltage Dropout (Maximum): 0.7V @ 500mA Alternative Parts (Cross-Reference): MJLM137-H; 7703403XA/NOPB; 5962P9951701VXA; 7703403XA; Introduction Date: April 02, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1175IT#PBF - 780281-LT1175IT#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1175IT#PBF
780281-LT1175IT#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT1175IT#PBF 780281-LT1175IT#PBF
Win Source Part Number: 780281-LT1175IT#PBF Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: TO-220-5 Formed Leads Number of Regulators: 1 Polarity: Negative Output Type: Adjustable Control Features: Current Limit, Enable Output Current: 500mA Family Name: LT1175 Output Voltage: -3.8V Categories: Integrated Circuits (ICs) Operating Supply Current: 80μA Manufacturer Package: TO-220-5 Output Voltage MAX: -19.3V Voltage Input MAX: -20V Voltage Dropout (Maximum): 0.7V @ 500mA Alternative Parts (Cross-Reference): MJLM137-H; 7703403XA/NOPB; 5962P9951701VXA; 7703403XA; Introduction Date: April 02, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Win Source Part Number: 780281-LT1175IT#PBF
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: TO-220-5 Formed Leads
Number of Regulators: 1
Polarity: Negative
Output Type: Adjustable
Control Features: Current Limit, Enable
Output Current: 500mA
Family Name: LT1175
Output Voltage: -3.8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 80μA
Manufacturer Package: TO-220-5
Output Voltage MAX: -19.3V
Voltage Input MAX: -20V
Voltage Dropout (Maximum): 0.7V @ 500mA
Alternative Parts (Cross-Reference): MJLM137-H; 7703403XA/NOPB; 5962P9951701VXA; 7703403XA;
Introduction Date: April 02, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 780281-LT1175IT#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1175IT#PBF
Regulator Type Low Dropout
Output Polarity Negative
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-5 Formed Leads
Special Features Internal Current Limit; Current Limit, Enable
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT1575CS8/TR - 072291-LT1575CS8/TR - Win Source Electronics
Specs
Output Polarity Positive
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3060IDC-3.3#TRPBF - 020387-LT3060IDC-3.3#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3029EDE#TRPBF - 1059162-LT3029EDE#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-DFN (4x3)
View Details