Win Source Part Number: 780278-LT1175CQ#TRPB
Operating Temperature Range: 0°C ~ 125°C
Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Mounting: SMD
Number of Regulators: 1
Polarity: Negative
Output Type: Adjustable
Control Features: Current Limit, Enable
Output Current: 500mA
Family Name: LT1175
Output Voltage: -3.8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 80μA
Manufacturer Package: 5-DDPAK
Output Voltage MAX: -19.3V
Voltage Input MAX: -20V
Voltage Dropout (Maximum): 0.7V @ 500mA
Alternative Parts (Cross-Reference): MJLM137-H; 7703403XA/NOPB; 5962P9951708VXA; 7703403XA;
Introduction Date: April 02, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 780278-LT1175CQ#TRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LT1175CQ#TRPBF |
| Regulator Type | Low Dropout |
| Output Polarity | Negative |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | DPAK; TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA |
| Special Features | Internal Current Limit; Current Limit, Enable |