Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1175CQ#PBF 780277-LT1175CQ#PBF

Description
Win Source Part Number: 780277-LT1175CQ#PBF Operating Temperature Range: 0°C ~ 125°C Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Mounting: SMD Number of Regulators: 1 Polarity: Negative Output Type: Adjustable Control Features: Current Limit, Enable Output Current: 500mA Family Name: LT1175 Output Voltage: -3.8V Categories: Integrated Circuits (ICs) Operating Supply Current: 80μA Manufacturer Package: 5-DDPAK Output Voltage MAX: -19.3V Voltage Input MAX: -20V Voltage Dropout (Maximum): 0.7V @ 500mA Alternative Parts (Cross-Reference): MJLM137-H; 7703403XA/NOPB; 5962P9951708VXA; 7703403XA; Introduction Date: April 02, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Win Source Part Number: 780277-LT1175CQ#PBF Operating Temperature Range: 0°C ~ 125°C Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Mounting: SMD Number of Regulators: 1 Polarity: Negative Output Type: Adjustable Control Features: Current Limit, Enable Output Current: 500mA Family Name: LT1175 Output Voltage: -3.8V Categories: Integrated Circuits (ICs) Operating Supply Current: 80μA Manufacturer Package: 5-DDPAK Output Voltage MAX: -19.3V Voltage Input MAX: -20V Voltage Dropout (Maximum): 0.7V @ 500mA Alternative Parts (Cross-Reference): MJLM137-H; 7703403XA/NOPB; 5962P9951708VXA; 7703403XA; Introduction Date: April 02, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1175CQ#PBF - 780277-LT1175CQ#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1175CQ#PBF
780277-LT1175CQ#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT1175CQ#PBF 780277-LT1175CQ#PBF
Win Source Part Number: 780277-LT1175CQ#PBF Operating Temperature Range: 0°C ~ 125°C Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Mounting: SMD Number of Regulators: 1 Polarity: Negative Output Type: Adjustable Control Features: Current Limit, Enable Output Current: 500mA Family Name: LT1175 Output Voltage: -3.8V Categories: Integrated Circuits (ICs) Operating Supply Current: 80μA Manufacturer Package: 5-DDPAK Output Voltage MAX: -19.3V Voltage Input MAX: -20V Voltage Dropout (Maximum): 0.7V @ 500mA Alternative Parts (Cross-Reference): MJLM137-H; 7703403XA/NOPB; 5962P9951708VXA; 7703403XA; Introduction Date: April 02, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Win Source Part Number: 780277-LT1175CQ#PBF
Operating Temperature Range: 0°C ~ 125°C
Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Mounting: SMD
Number of Regulators: 1
Polarity: Negative
Output Type: Adjustable
Control Features: Current Limit, Enable
Output Current: 500mA
Family Name: LT1175
Output Voltage: -3.8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 80μA
Manufacturer Package: 5-DDPAK
Output Voltage MAX: -19.3V
Voltage Input MAX: -20V
Voltage Dropout (Maximum): 0.7V @ 500mA
Alternative Parts (Cross-Reference): MJLM137-H; 7703403XA/NOPB; 5962P9951708VXA; 7703403XA;
Introduction Date: April 02, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 780277-LT1175CQ#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1175CQ#PBF
Regulator Type Low Dropout
Output Polarity Negative
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DPAK; TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Special Features Internal Current Limit; Current Limit, Enable
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT3010EMS8E-5#TRPBF - 002758-LT3010EMS8E-5#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - NJU7241F27-TE1 - 1082325-NJU7241F27-TE1 - Win Source Electronics
Specs
IOUT 0.1200 amps
VIN 14 volts
Dropout Voltage 0.3000 volts
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3010HMS8E-5#TRPBF - 110899-LT3010HMS8E-5#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1764AEQ-1.5#PBF - 020328-LT1764AEQ-1.5#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details