Win Source Part Number: 780276-LT1175CN8#PBF
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 125°C
Package: 8-DIP (0.300", 7.62mm)
Number of Regulators: 1
Polarity: Negative
Output Type: Adjustable
Control Features: Current Limit, Enable
Output Current: 500mA
Family Name: LT1175
Output Voltage: -3.8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 80μA
Manufacturer Package: 8-PDIP
Output Voltage MAX: -19.3V
Voltage Input MAX: -20V
Voltage Dropout (Maximum): 0.7V @ 500mA
Alternative Parts (Cross-Reference): MJLM137-H; 7703403XA/NOPB; 5962P9951701VXA ; 7703403XA;
Introduction Date: April 02, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 780276-LT1175CN8#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LT1175CN8#PBF |
| Regulator Type | Low Dropout |
| Output Polarity | Negative |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | DIP; Other; 8-DIP (0.300", 7.62mm) |
| Special Features | Internal Current Limit; Current Limit, Enable |