Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1169CN8#PBF 780271-LT1169CN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780271-LT1169CN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 2 Amplifier Type: J-FET Current - Input Bias: 4pA Voltage - Input Offset: 600μV Family Name: LT1169 Categories: Integrated Circuits (ICs) Operating Supply Current: 5.3mA Manufacturer Package: 8-PDIP SR - Slew Rate: 4.2 V/μs GBP - Gain Bandwidth Product: 5.3MHz Dual Supply Voltage (±): ±4.5 V ~ 20 V Alternative Parts (Cross-Reference): LM6118N; NJM#2041DD; NJM2114D; NJM#072BD; Introduction Date: January 22, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780271-LT1169CN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 2 Amplifier Type: J-FET Current - Input Bias: 4pA Voltage - Input Offset: 600μV Family Name: LT1169 Categories: Integrated Circuits (ICs) Operating Supply Current: 5.3mA Manufacturer Package: 8-PDIP SR - Slew Rate: 4.2 V/μs GBP - Gain Bandwidth Product: 5.3MHz Dual Supply Voltage (±): ±4.5 V ~ 20 V Alternative Parts (Cross-Reference): LM6118N; NJM#2041DD; NJM2114D; NJM#072BD; Introduction Date: January 22, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1169CN8#PBF - 780271-LT1169CN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1169CN8#PBF
780271-LT1169CN8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1169CN8#PBF 780271-LT1169CN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 780271-LT1169CN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 2 Amplifier Type: J-FET Current - Input Bias: 4pA Voltage - Input Offset: 600μV Family Name: LT1169 Categories: Integrated Circuits (ICs) Operating Supply Current: 5.3mA Manufacturer Package: 8-PDIP SR - Slew Rate: 4.2 V/μs GBP - Gain Bandwidth Product: 5.3MHz Dual Supply Voltage (±): ±4.5 V ~ 20 V Alternative Parts (Cross-Reference): LM6118N; NJM#2041DD; NJM2114D; NJM#072BD; Introduction Date: January 22, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780271-LT1169CN8#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 2
Amplifier Type: J-FET
Current - Input Bias: 4pA
Voltage - Input Offset: 600μV
Family Name: LT1169
Categories: Integrated Circuits (ICs)
Operating Supply Current: 5.3mA
Manufacturer Package: 8-PDIP
SR - Slew Rate: 4.2 V/μs
GBP - Gain Bandwidth Product: 5.3MHz
Dual Supply Voltage (±): ±4.5 V ~ 20 V
Alternative Parts (Cross-Reference): LM6118N; NJM#2041DD; NJM2114D; NJM#072BD;
Introduction Date: January 22, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780271-LT1169CN8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1169CN8#PBF
Source Current (IS) 5.3 milliamps
VOS 0.6000 millivolts
IBIAS 4.00E-6 µA
GBW 5.3 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6220CS8#PBF - 1060073-LT6220CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 12.6 volts
Source Current (IS) 1 milliamps
VOS 0.7000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1208CS8#PBF - 1058020-LT1208CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 30 volts
Source Current (IS) 7 milliamps
VOS 1 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1355CN8#PBF - 072260-LT1355CN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 1 milliamps
VOS 0.3000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1886CS8#TRPBF - 102457-LT1886CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 13 volts
Source Current (IS) 7 milliamps
VOS 1 millivolts
View Details