Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1168IS8#TRPBF 780270-LT1168IS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780270-LT1168IS8#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Amplifier Type: Instrumentation Current - Input Bias: 80pA Voltage - Input Offset: 20μV Family Name: LT1168 Categories: Integrated Circuits (ICs) Operating Supply Current: 350μA Manufacturer Package: 8-SO Output Current per Channel: 32mA SR - Slew Rate: 0.5 V/μs GBP - Gain Bandwidth Product: 400kHz Dual Supply Voltage (±): 4.6 V ~ 36 V, ±2.3 V ~ 18 V Alternative Parts (Cross-Reference): XR620AISO8X; XR620AISO8; XR620AISO8MTR; SN412014DRE4; Introduction Date: May 01, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780270-LT1168IS8#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Amplifier Type: Instrumentation Current - Input Bias: 80pA Voltage - Input Offset: 20μV Family Name: LT1168 Categories: Integrated Circuits (ICs) Operating Supply Current: 350μA Manufacturer Package: 8-SO Output Current per Channel: 32mA SR - Slew Rate: 0.5 V/μs GBP - Gain Bandwidth Product: 400kHz Dual Supply Voltage (±): 4.6 V ~ 36 V, ±2.3 V ~ 18 V Alternative Parts (Cross-Reference): XR620AISO8X; XR620AISO8; XR620AISO8MTR; SN412014DRE4; Introduction Date: May 01, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1168IS8#TRPBF - 780270-LT1168IS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1168IS8#TRPBF
780270-LT1168IS8#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1168IS8#TRPBF 780270-LT1168IS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 780270-LT1168IS8#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Amplifier Type: Instrumentation Current - Input Bias: 80pA Voltage - Input Offset: 20μV Family Name: LT1168 Categories: Integrated Circuits (ICs) Operating Supply Current: 350μA Manufacturer Package: 8-SO Output Current per Channel: 32mA SR - Slew Rate: 0.5 V/μs GBP - Gain Bandwidth Product: 400kHz Dual Supply Voltage (±): 4.6 V ~ 36 V, ±2.3 V ~ 18 V Alternative Parts (Cross-Reference): XR620AISO8X; XR620AISO8; XR620AISO8MTR; SN412014DRE4; Introduction Date: May 01, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780270-LT1168IS8#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Amplifier Type: Instrumentation
Current - Input Bias: 80pA
Voltage - Input Offset: 20μV
Family Name: LT1168
Categories: Integrated Circuits (ICs)
Operating Supply Current: 350μA
Manufacturer Package: 8-SO
Output Current per Channel: 32mA
SR - Slew Rate: 0.5 V/μs
GBP - Gain Bandwidth Product: 400kHz
Dual Supply Voltage (±): 4.6 V ~ 36 V, ±2.3 V ~ 18 V
Alternative Parts (Cross-Reference): XR620AISO8X; XR620AISO8; XR620AISO8MTR; SN412014DRE4;
Introduction Date: May 01, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780270-LT1168IS8#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1168IS8#TRPBF
Source Current (IS) 0.3500 milliamps
VOS 0.0200 millivolts
IBIAS 8.00E-5 µA
GBW 0.4000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2050HVCS8#TRPBF - 1061242-LTC2050HVCS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 11 volts
Source Current (IS) 1 milliamps
VOS 5.00E-4 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1001ACN8#PBF - 1057550-LT1001ACN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 3 to 18 volts
VOS 0.0100 millivolts
IBIAS 5.00E-4 µA
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1124CN8 - 072206-LT1124CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
Source Current (IS) 2.3 milliamps
VOS 0.0250 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1639CS#PBF - 1058553-LT1639CS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 44 volts
Source Current (IS) 0.2050 milliamps
VOS 0.3500 millivolts
View Details