Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1167CN8#PBF 780269-LT1167CN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780269-LT1167CN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Amplifier Type: Instrumentation Current - Input Bias: 80pA Voltage - Input Offset: 20μV Family Name: LT1167 Categories: Integrated Circuits (ICs) Operating Supply Current: 900μA Manufacturer Package: 8-PDIP Output Current per Channel: 27mA SR - Slew Rate: 1.2 V/μs GBP - Gain Bandwidth Product: 1MHz Dual Supply Voltage (±): 4.6 V ~ 36 V, ±2.3 V ~ 18 V Alternative Parts (Cross-Reference): INA141PA; INA141P; INA111BP; INA128PG4; Introduction Date: December 11, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780269-LT1167CN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Amplifier Type: Instrumentation Current - Input Bias: 80pA Voltage - Input Offset: 20μV Family Name: LT1167 Categories: Integrated Circuits (ICs) Operating Supply Current: 900μA Manufacturer Package: 8-PDIP Output Current per Channel: 27mA SR - Slew Rate: 1.2 V/μs GBP - Gain Bandwidth Product: 1MHz Dual Supply Voltage (±): 4.6 V ~ 36 V, ±2.3 V ~ 18 V Alternative Parts (Cross-Reference): INA141PA; INA141P; INA111BP; INA128PG4; Introduction Date: December 11, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1167CN8#PBF - 780269-LT1167CN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1167CN8#PBF
780269-LT1167CN8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1167CN8#PBF 780269-LT1167CN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 780269-LT1167CN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Amplifier Type: Instrumentation Current - Input Bias: 80pA Voltage - Input Offset: 20μV Family Name: LT1167 Categories: Integrated Circuits (ICs) Operating Supply Current: 900μA Manufacturer Package: 8-PDIP Output Current per Channel: 27mA SR - Slew Rate: 1.2 V/μs GBP - Gain Bandwidth Product: 1MHz Dual Supply Voltage (±): 4.6 V ~ 36 V, ±2.3 V ~ 18 V Alternative Parts (Cross-Reference): INA141PA; INA141P; INA111BP; INA128PG4; Introduction Date: December 11, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 780269-LT1167CN8#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 1
Amplifier Type: Instrumentation
Current - Input Bias: 80pA
Voltage - Input Offset: 20μV
Family Name: LT1167
Categories: Integrated Circuits (ICs)
Operating Supply Current: 900μA
Manufacturer Package: 8-PDIP
Output Current per Channel: 27mA
SR - Slew Rate: 1.2 V/μs
GBP - Gain Bandwidth Product: 1MHz
Dual Supply Voltage (±): 4.6 V ~ 36 V, ±2.3 V ~ 18 V
Alternative Parts (Cross-Reference): INA141PA; INA141P; INA111BP; INA128PG4;
Introduction Date: December 11, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780269-LT1167CN8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1167CN8#PBF
Source Current (IS) 0.9000 milliamps
VOS 0.0200 millivolts
IBIAS 8.00E-5 µA
GBW 1 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1008S8#PBF - 1057571-LT1008S8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 18 volts
Source Current (IS) 0.3800 milliamps
VOS 0.0300 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJU7001V-TE2 - 1014837-NJU7001V-TE2 - Win Source Electronics
Specs
Standards RoHS
Supply Voltage (VS) 15 volts
VOS 10 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1012IS8#TRPBF - 1057598-LT1012IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.4 to 40 volts
Source Current (IS) 0.3800 milliamps
VOS 0.0080 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1880IS5#TRMPBF - 1058853-LT1880IS5#TRMPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 1.5 milliamps
VOS 0.0400 millivolts
View Details