Win Source Electronics PMIC - PMIC - Gate Drivers - LT1161ISW#PBF 780265-LT1161ISW#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780265-LT1161ISW#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 8 V ~ 48 V Channel Type: Independent Driven Configuration: High-Side Number of Drivers: 4 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Family Name: LT1161 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): LT1161ISW#TR; LT1161ISW#TRM; LT1161ISW; LT1161IN#TRPBF; Introduction Date: January 11, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780265-LT1161ISW#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 8 V ~ 48 V Channel Type: Independent Driven Configuration: High-Side Number of Drivers: 4 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Family Name: LT1161 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): LT1161ISW#TR; LT1161ISW#TRM; LT1161ISW; LT1161IN#TRPBF; Introduction Date: January 11, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - LT1161ISW#PBF - 780265-LT1161ISW#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - LT1161ISW#PBF
780265-LT1161ISW#PBF
PMIC - PMIC - Gate Drivers - LT1161ISW#PBF 780265-LT1161ISW#PBF
Manufacturer: Linear Technology Win Source Part Number: 780265-LT1161ISW#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 8 V ~ 48 V Channel Type: Independent Driven Configuration: High-Side Number of Drivers: 4 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Family Name: LT1161 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): LT1161ISW#TR; LT1161ISW#TRM; LT1161ISW; LT1161IN#TRPBF; Introduction Date: January 11, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780265-LT1161ISW#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 8 V ~ 48 V
Channel Type: Independent
Driven Configuration: High-Side
Number of Drivers: 4
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Family Name: LT1161
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): LT1161ISW#TR; LT1161ISW#TRM; LT1161ISW; LT1161IN#TRPBF;
Introduction Date: January 11, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 780265-LT1161ISW#PBF
Product Name PMIC - PMIC - Gate Drivers - LT1161ISW#PBF
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Gate Drivers - LTC1255IS8#PBF - 1060483-LTC1255IS8#PBF - Win Source Electronics
Specs
Polarity N-Channel
TJ -40 to 85 C (-40 to 185 F)
Package Type SOT3; 8-SOIC
View Details
Newest Parts - LT1910ES8 - 1206380-LT1910ES8 - Win Source Electronics
Specs
Package Type SOT3
View Details
PMIC - PMIC - Gate Drivers - LTC1157CS8#PBF - 020452-LTC1157CS8#PBF - Win Source Electronics
Specs
Polarity N-Channel
TJ 0.0 to 70 C (32 to 158 F)
Package Type SOT3; 8-SOIC
View Details
Electronic Wholesale - SSM2602GY - 1259466-SSM2602GY - Win Source Electronics
Specs
MOSFET Operating Mode Enhancement
Package Type SOT3
View Details