Manufacturer: Linear Technology
Win Source Part Number: 780264-LT1161CN#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 125°C (TJ)
Package: 20-DIP (0.300", 7.62mm)
Operating Supply Voltage: 8 V ~ 48 V
Channel Type: Independent
Driven Configuration: High-Side
Number of Drivers: 4
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Family Name: LT1161
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-PDIP
Alternative Parts (Cross-Reference): LT1161CN#TR; LT1161CN; LT1161CSW; LT1161CSW#TR;
Introduction Date: January 11, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 780264-LT1161CN#PBF |
| Product Name | PMIC - PMIC - Gate Drivers - LT1161CN#PBF |
| Polarity | N-Channel |