Manufacturer: Linear Technology
Win Source Part Number: 780247-LT1129IS8-5#P
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 700mA
Family Name: LT1129
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 70μA ~ 90mA
PSRR: 64dB (120Hz)
Protection Features: Over Temperature, Reverse Polarity
Manufacturer Package: 8-SOIC
Voltage Input MAX: 30V
Voltage Dropout (Maximum): 0.7V @ 700mA
Alternative Parts (Cross-Reference): CS8141YDWR24; CS8140YDWR24; CS8141YDW24; CS8140YDW24;
Introduction Date: January 10, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 780247-LT1129IS8-5#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LT1129IS8-5#PBF |
| Regulator Type | Low Dropout |
| Output Polarity | Positive |
| Output Voltage Type | Fixed; Fixed |
| Package Type | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) |
| Special Features | Reverse Voltage Protection; Enable |