Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1129CT-3.3#PBF 780246-LT1129CT-3.3#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780246-LT1129CT-3.3# PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 125°C Package: TO-220-5 Formed Leads Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 700mA Family Name: LT1129 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Operating Supply Current: 70μA ~ 90mA PSRR: 64dB (120Hz) Protection Features: Over Temperature, Reverse Polarity Manufacturer Package: TO-220-5 Voltage Input MAX: 30V Voltage Dropout (Maximum): 0.7V @ 700mA Alternative Parts (Cross-Reference): BA33BC0WT-V5; BA033CC0WT(-V5) ; TS2937CZ-3.3; TS2940CW3.3; Introduction Date: January 10, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780246-LT1129CT-3.3# PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 125°C Package: TO-220-5 Formed Leads Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 700mA Family Name: LT1129 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Operating Supply Current: 70μA ~ 90mA PSRR: 64dB (120Hz) Protection Features: Over Temperature, Reverse Polarity Manufacturer Package: TO-220-5 Voltage Input MAX: 30V Voltage Dropout (Maximum): 0.7V @ 700mA Alternative Parts (Cross-Reference): BA33BC0WT-V5; BA033CC0WT(-V5) ; TS2937CZ-3.3; TS2940CW3.3; Introduction Date: January 10, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1129CT-3.3#PBF - 780246-LT1129CT-3.3#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1129CT-3.3#PBF
780246-LT1129CT-3.3#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT1129CT-3.3#PBF 780246-LT1129CT-3.3#PBF
Manufacturer: Linear Technology Win Source Part Number: 780246-LT1129CT-3.3# PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 125°C Package: TO-220-5 Formed Leads Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 700mA Family Name: LT1129 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Operating Supply Current: 70μA ~ 90mA PSRR: 64dB (120Hz) Protection Features: Over Temperature, Reverse Polarity Manufacturer Package: TO-220-5 Voltage Input MAX: 30V Voltage Dropout (Maximum): 0.7V @ 700mA Alternative Parts (Cross-Reference): BA33BC0WT-V5; BA033CC0WT(-V5) ; TS2937CZ-3.3; TS2940CW3.3; Introduction Date: January 10, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780246-LT1129CT-3.3#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 125°C
Package: TO-220-5 Formed Leads
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 700mA
Family Name: LT1129
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 70μA ~ 90mA
PSRR: 64dB (120Hz)
Protection Features: Over Temperature, Reverse Polarity
Manufacturer Package: TO-220-5
Voltage Input MAX: 30V
Voltage Dropout (Maximum): 0.7V @ 700mA
Alternative Parts (Cross-Reference): BA33BC0WT-V5; BA033CC0WT(-V5) ; TS2937CZ-3.3; TS2940CW3.3;
Introduction Date: January 10, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 780246-LT1129CT-3.3#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1129CT-3.3#PBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type TO-220; Other; TO-220-5 Formed Leads
Special Features Reverse Voltage Protection; Enable
Unlock Full Specs
to access all available technical data