Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1129CS8-3.3#TRPBF 780245-LT1129CS8-3.3#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780245-LT1129CS8-3.3 #TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 700mA Family Name: LT1129 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Operating Supply Current: 70μA ~ 90mA PSRR: 64dB (120Hz) Protection Features: Over Temperature, Reverse Polarity Manufacturer Package: 8-SOIC Voltage Input MAX: 30V Voltage Dropout (Maximum): 0.7V @ 700mA Alternative Parts (Cross-Reference): MIC5239-3.15YM; MIC5239-3.15BM; MIC5239-3.15BMTR ; MIC5239-3.15YMTR; Introduction Date: January 10, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780245-LT1129CS8-3.3 #TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 700mA Family Name: LT1129 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Operating Supply Current: 70μA ~ 90mA PSRR: 64dB (120Hz) Protection Features: Over Temperature, Reverse Polarity Manufacturer Package: 8-SOIC Voltage Input MAX: 30V Voltage Dropout (Maximum): 0.7V @ 700mA Alternative Parts (Cross-Reference): MIC5239-3.15YM; MIC5239-3.15BM; MIC5239-3.15BMTR ; MIC5239-3.15YMTR; Introduction Date: January 10, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1129CS8-3.3#TRPBF - 780245-LT1129CS8-3.3#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1129CS8-3.3#TRPBF
780245-LT1129CS8-3.3#TRPBF
PMIC - PMIC - Voltage Regulators - Linear - LT1129CS8-3.3#TRPBF 780245-LT1129CS8-3.3#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 780245-LT1129CS8-3.3 #TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 700mA Family Name: LT1129 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Operating Supply Current: 70μA ~ 90mA PSRR: 64dB (120Hz) Protection Features: Over Temperature, Reverse Polarity Manufacturer Package: 8-SOIC Voltage Input MAX: 30V Voltage Dropout (Maximum): 0.7V @ 700mA Alternative Parts (Cross-Reference): MIC5239-3.15YM; MIC5239-3.15BM; MIC5239-3.15BMTR ; MIC5239-3.15YMTR; Introduction Date: January 10, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780245-LT1129CS8-3.3#TRPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 700mA
Family Name: LT1129
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 70μA ~ 90mA
PSRR: 64dB (120Hz)
Protection Features: Over Temperature, Reverse Polarity
Manufacturer Package: 8-SOIC
Voltage Input MAX: 30V
Voltage Dropout (Maximum): 0.7V @ 700mA
Alternative Parts (Cross-Reference): MIC5239-3.15YM; MIC5239-3.15BM; MIC5239-3.15BMTR ; MIC5239-3.15YMTR;
Introduction Date: January 10, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 780245-LT1129CS8-3.3#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1129CS8-3.3#TRPBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Special Features Reverse Voltage Protection; Enable
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT3080EST#TRPBF - 020390-LT3080EST#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1761ES5-1.5#TRPBF - 106136-LT1761ES5-1.5#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3008ETS8#TRMPBF - 020376-LT3008ETS8#TRMPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1585CT-3.3#PBF - 020278-LT1585CT-3.3#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details