Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1126CS8#TRPBF 780239-LT1126CS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780239-LT1126CS8#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Mounting: SMD Amplifier Type: General Current - Input Bias: 8nA Voltage - Input Offset: 25μV Family Name: LT1126 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.6mA Manufacturer Package: 8-SO SR - Slew Rate: 11 V/μs GBP - Gain Bandwidth Product: 65MHz Dual Supply Voltage (±): ±4 V ~ 18 V Alternative Parts (Cross-Reference): TL082BID; TL082BIDT; LM1458CM_Q; NJM4580E-T2; Introduction Date: January 10, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780239-LT1126CS8#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Mounting: SMD Amplifier Type: General Current - Input Bias: 8nA Voltage - Input Offset: 25μV Family Name: LT1126 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.6mA Manufacturer Package: 8-SO SR - Slew Rate: 11 V/μs GBP - Gain Bandwidth Product: 65MHz Dual Supply Voltage (±): ±4 V ~ 18 V Alternative Parts (Cross-Reference): TL082BID; TL082BIDT; LM1458CM_Q; NJM4580E-T2; Introduction Date: January 10, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1126CS8#TRPBF - 780239-LT1126CS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1126CS8#TRPBF
780239-LT1126CS8#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1126CS8#TRPBF 780239-LT1126CS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 780239-LT1126CS8#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Mounting: SMD Amplifier Type: General Current - Input Bias: 8nA Voltage - Input Offset: 25μV Family Name: LT1126 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.6mA Manufacturer Package: 8-SO SR - Slew Rate: 11 V/μs GBP - Gain Bandwidth Product: 65MHz Dual Supply Voltage (±): ±4 V ~ 18 V Alternative Parts (Cross-Reference): TL082BID; TL082BIDT; LM1458CM_Q; NJM4580E-T2; Introduction Date: January 10, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780239-LT1126CS8#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 8nA
Voltage - Input Offset: 25μV
Family Name: LT1126
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2.6mA
Manufacturer Package: 8-SO
SR - Slew Rate: 11 V/μs
GBP - Gain Bandwidth Product: 65MHz
Dual Supply Voltage (±): ±4 V ~ 18 V
Alternative Parts (Cross-Reference): TL082BID; TL082BIDT; LM1458CM_Q; NJM4580E-T2;
Introduction Date: January 10, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780239-LT1126CS8#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1126CS8#TRPBF
Source Current (IS) 2.6 milliamps
VOS 0.0250 millivolts
IBIAS 0.0080 µA
GBW 65 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1055CN8 - 072173-LT1055CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 18 volts
Source Current (IS) 2.8 milliamps
VOS 0.1200 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1782IS6#TRPBF - 1058696-LT1782IS6#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 18 volts
Source Current (IS) 0.0450 milliamps
VOS 0.5000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1057IS8#PBF - 1057709-LT1057IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 10 to 18 volts
Source Current (IS) 1.7 milliamps
VOS 0.2200 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1495CN8#PBF - 072277-LT1495CN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 36 volts
Source Current (IS) 0.0014 milliamps
VOS 0.2000 millivolts
View Details