Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1124CN8#PBF 780236-LT1124CN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780236-LT1124CN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 2 Amplifier Type: General Current - Input Bias: 8nA Voltage - Input Offset: 25μV Family Name: LT1124 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.3mA Manufacturer Package: 8-PDIP SR - Slew Rate: 4.5 V/μs GBP - Gain Bandwidth Product: 12.5MHz Dual Supply Voltage (±): ±4 V ~ 18 V Alternative Parts (Cross-Reference): MC33077P; AD706JNZ; OP271GP; UPC258C-A; UPC258C; MXL1178CN8; MXL1178CN8+; Introduction Date: January 10, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780236-LT1124CN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 2 Amplifier Type: General Current - Input Bias: 8nA Voltage - Input Offset: 25μV Family Name: LT1124 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.3mA Manufacturer Package: 8-PDIP SR - Slew Rate: 4.5 V/μs GBP - Gain Bandwidth Product: 12.5MHz Dual Supply Voltage (±): ±4 V ~ 18 V Alternative Parts (Cross-Reference): MC33077P; AD706JNZ; OP271GP; UPC258C-A; UPC258C; MXL1178CN8; MXL1178CN8+; Introduction Date: January 10, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1124CN8#PBF - 780236-LT1124CN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1124CN8#PBF
780236-LT1124CN8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1124CN8#PBF 780236-LT1124CN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 780236-LT1124CN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 2 Amplifier Type: General Current - Input Bias: 8nA Voltage - Input Offset: 25μV Family Name: LT1124 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.3mA Manufacturer Package: 8-PDIP SR - Slew Rate: 4.5 V/μs GBP - Gain Bandwidth Product: 12.5MHz Dual Supply Voltage (±): ±4 V ~ 18 V Alternative Parts (Cross-Reference): MC33077P; AD706JNZ; OP271GP; UPC258C-A; UPC258C; MXL1178CN8; MXL1178CN8+; Introduction Date: January 10, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780236-LT1124CN8#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 2
Amplifier Type: General
Current - Input Bias: 8nA
Voltage - Input Offset: 25μV
Family Name: LT1124
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2.3mA
Manufacturer Package: 8-PDIP
SR - Slew Rate: 4.5 V/μs
GBP - Gain Bandwidth Product: 12.5MHz
Dual Supply Voltage (±): ±4 V ~ 18 V
Alternative Parts (Cross-Reference): MC33077P; AD706JNZ; OP271GP; UPC258C-A; UPC258C; MXL1178CN8; MXL1178CN8+;
Introduction Date: January 10, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780236-LT1124CN8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1124CN8#PBF
Source Current (IS) 2.3 milliamps
VOS 0.0250 millivolts
IBIAS 0.0080 µA
GBW 12.5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1012IS8#PBF - 1057597-LT1012IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.4 to 40 volts
Source Current (IS) 0.3800 milliamps
VOS 0.0080 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1994IMS8#PBF - 072349-LT1994IMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.38 to 12.6 volts
Source Current (IS) 14.8 milliamps
VOS 3 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1115CN8 - 072201-LT1115CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 20 volts
Source Current (IS) 8.5 milliamps
VOS 0.0500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1795CFE#PBF - 1058779-LT1795CFE#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 15 volts
Source Current (IS) 29 milliamps
VOS 3 millivolts
View Details